EN
  • EN
  • DE

LMS3635MQRNLRQ1

Part No LMS3635MQRNLRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 22VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.5A 22-VFQFN
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount, Wettable Flank
Package 22-VFQFN
Case / Package 22-VQFN-HR (5x4)
Family Name LMS3635
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923494-LMS3635MQRNLRQ1
Ultra Librarian 3D Model Ultra Librarian LMS3635MQRNLRQ1 CAD Model

Description

The LMS3635MQRNLRQ1 is a high-performance, automotive-grade, synchronous step-down voltage converter designed and manufactured by the renowned electronics company, Texas Instruments. This advanced power management integrated circuit (IC) is specifically engineered to meet the rigorous standards of the automotive industry, making it an ideal choice for power supply applications in automotive infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics.

Key Features

  • High Efficiency: The device boasts a high efficiency that minimizes heat generation, thereby improving system reliability and reducing the need for additional cooling components.
  • Wide Input Voltage Range: With an input voltage range of 3.8 V to 36 V, it is versatile enough to handle a variety of automotive power systems and battery voltages.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a wide range of output voltages that can be tailored to the specific needs of the application.
  • Compact Size: The LMS3635MQRNLRQ1 comes in a small-footprint package, making it suitable for space-constrained applications.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the system from potential damage caused by excessive temperatures or current.
  • Automotive Qualification: This product is qualified for automotive applications, compliant with the AEC-Q100 standard, which ensures robustness and longevity in the demanding automotive environment.

Applications

The LMS3635MQRNLRQ1 is designed for a variety of automotive applications, including but not limited to:

  • Infotainment and Telematics Systems
  • ADAS and Safety Systems
  • Body Control Modules
  • Instrument Cluster and Display Power Supplies
  • Powertrain and Engine Control Units

Overall, the LMS3635MQRNLRQ1 from Texas Instruments is a robust, efficient, and flexible solution for modern automotive power supply challenges, providing designers with a reliable and high-quality component that enhances the performance and safety of their automotive systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0174 $50.1740
25+ $4.1169 $102.9225
38+ $3.9882 $151.5516
52+ $3.8596 $200.6992
68+ $3.7309 $253.7012
90+ $3.3450 $301.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess