EN
  • EN
  • DE

SG2002-3.3XN5

Part No SG2002-3.3XN5
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 319511-SG2002-3.3XN5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG2002-3.3XN5 CAD Model

Description

The SG2002-3.3XN5 is a voltage detector IC manufactured by SG Micro Corp. It is designed to monitor input voltage and provide a reset signal when the voltage falls below a specific threshold, in this case, 3.3V. This functionality is essential for ensuring the stability and reliability of various electronic systems.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brownout situations.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and ensure proper operation of portable devices.
  • Power Supply Supervision: Supervises the output voltage of power supplies to protect connected circuits from undervoltage conditions.
  • Real-Time Clock (RTC) Backup: Maintains the proper functioning of RTC circuits during power interruptions.
  • Memory Protection: Safeguards data stored in volatile memory by preventing corruption during low-voltage events.

Features:

  • Precise Voltage Detection: Accurately monitors the input voltage with a high degree of precision.
  • Low Quiescent Current: Minimizes power consumption, making it suitable for battery-operated applications.
  • Small Package Size: Enables compact designs in space-constrained environments.
  • Open-Drain Output: Provides flexibility in interfacing with various microcontroller and digital logic circuits.
  • Hysteresis: Improves noise immunity and prevents unwanted output oscillations.

Benefits:

  • Improved System Reliability: Prevents system crashes and data corruption due to voltage fluctuations.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable electronic devices.
  • Simplified Circuit Design: Reduces the need for external components, simplifying overall circuit design.
  • Enhanced Data Integrity: Protects valuable data in volatile memory during power failures or voltage drops.
  • Robust Performance: Hysteresis enhances noise immunity for reliable operation in noisy environments.

The SG2002-3.3XN5 is a critical component for ensuring the stable and reliable operation of a wide range of electronic devices. Its precise voltage detection capabilities, low power consumption, small package size, and hysteresis feature make it an ideal choice for applications where battery life, space constraints, and noise immunity are important considerations. The open-drain output facilitates easy integration with various microcontroller architectures and digital logic circuits.

Technical Specifications:

  • Threshold Voltage: 3.3V
  • Supply Voltage Range: Typically 1.6V to 5.5V (Refer to the datasheet for specific values)
  • Quiescent Current: Typically in the microampere (µA) range (Refer to the datasheet for specific values)
  • Output Type: Open-Drain
  • Package: Commonly available in SOT-23 or similar small outline packages
  • Operating Temperature Range: Typically -40°C to +85°C (Refer to the datasheet for specific values)
  • Hysteresis: Typically a few millivolts (Refer to the datasheet for specific values)

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess