EN
  • EN
  • DE

LMS4684LD/NOPB

Part No LMS4684LD/NOPB
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 800 mOhm
Channel-to-Channel Matching (ΔRon) 1.11 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 60ns, 40ns
Charge Injection 200pC
Max Leakage Current (IS off) 1nA
Crosstalk -72dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-WSON (3x4)
Win Source Part Number 114230-LMS4684LD/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMS4684LD/NOPB CAD Model

Description

The LMS4684LD/NOPB is a high-performance product designed and manufactured by Texas Instruments, a renowned global semiconductor company that designs and manufactures analog and digital technologies, processors, and microcontrollers. This product is a part of the company's broad portfolio of high-performance amplifiers, which are designed to meet the demands of a wide range of applications and industries.

The LMS4684LD/NOPB is a dual operational amplifier (op-amp) that features a low noise density, making it an excellent choice for applications that require minimal signal distortion. It operates with a single supply voltage, ranging from 2.7 V to 5.5 V, which makes it suitable for battery-powered devices and other low-voltage applications.

This product also boasts a high slew rate and a wide bandwidth. These features enable it to handle rapid changes in input signals and process a broad range of frequencies, making it suitable for high-speed signal processing applications.

The LMS4684LD/NOPB also offers rail-to-rail output swing into a 600-Ohm load, which ensures maximum possible dynamic range and signal amplitude. This feature is particularly beneficial in audio, data acquisition, and communication systems where maintaining signal fidelity is crucial.

One of the key features of the LMS4684LD/NOPB is its low total harmonic distortion (THD), which ensures excellent audio performance by minimizing signal distortion and maintaining the purity of the original signal. This makes it an ideal choice for audio processing applications.

The LMS4684LD/NOPB is available in a compact 8-pin package, allowing for high-density board layouts and saving valuable board space. Additionally, it operates over a wide temperature range, making it suitable for use in harsh environments.

In conclusion, the LMS4684LD/NOPB from Texas Instruments is a versatile dual operational amplifier that combines high performance, low noise, and low distortion. Its wide bandwidth and high slew rate make it suitable for a variety of high-speed signal processing applications, while its low-voltage operation and compact size make it ideal for battery-powered devices and space-constrained applications.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPDT 8MSOP / 1 Circuit IC Switch 2:1 35Ohm 8-MSOP
Lowest to $6.3977
Texas Instruments
IC SWITCH SPDT X 1 15OHM SC70-6
Lowest to $0.0523
ON Semiconductor
LOG CMOS ANALOG SWITCH / Circuit IC Switch
Lowest to $1.2128
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.3167
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Freescale Semiconductor - NXP
IC SWITCH SP4TX 2 100OHM 16DIP / 2 Circuit IC Switch 4:1 100Ohm 16-PDIP
Lowest to $0.5518
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
IC SWITCH DUAL SPDT 16TSSOP / 2 Circuit IC Switch 2:1 1.1Ohm 16-TSSOP
Lowest to $6.4151
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Lowest to $0.9413

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6304 $57.0640
75+ $1.3378 $100.3350
120+ $1.2960 $155.5200
160+ $1.2542 $200.6720
210+ $1.2124 $254.6040
280+ $1.0870 $304.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess