EN
  • EN
  • DE

LMS485IM/NOPB

Part No LMS485IM/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS422/485 2.5MBPS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 95mV
Data Rate 2.5Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055610-LMS485IM/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMS485IM/NOPB CAD Model

Description

Introducing the LMS485IM/NOPB Transceiver from Texas Instruments

The LMS485IM/NOPB is a robust, high-performance transceiver module designed by Texas Instruments to facilitate reliable communication over RS-485 and RS-422 networks. Engineered to withstand the rigorous demands of industrial environments, this transceiver is an ideal choice for applications requiring high-speed data transmission and noise immunity.

Key Features

  • Bus-Pin ESD Protection: The LMS485IM/NOPB comes with an impressive Electrostatic Discharge (ESD) protection on the bus pins, ensuring durability and long-term reliability even in environments prone to electrical disturbances.
  • Wide Common-Mode Range: This transceiver operates efficiently over a wide common-mode voltage range, making it versatile for various industrial applications where ground potentials may vary significantly.
  • Thermal Shutdown Protection: With built-in thermal shutdown protection, the device safeguards itself and the network from damage that could be caused by excessive power dissipation under fault conditions.
  • Half-Duplex Operation: The LMS485IM/NOPB supports half-duplex communication, enabling bidirectional communication over a single pair of wires, which helps minimize the complexity and cost of the network cabling.

Product Specifications

  • Supply Voltage: The transceiver is designed to operate with a supply voltage range of 5V, suitable for a variety of industrial electronics applications.
  • Signaling Rates: It can handle signaling rates up to 1 Mbps, ensuring high-speed data transmission for time-sensitive applications.
  • Operating Temperature: The device is capable of operating over an industrial temperature range, making it reliable in extreme conditions.
  • Package: The LMS485IM/NOPB is available in an 8-pin SOIC package, which is widely accepted and easy to integrate into existing designs.

Applications

The Texas Instruments LMS485IM/NOPB transceiver is particularly suitable for industrial control systems, building automation, networked sensors, and other applications that require robust data communication capabilities. Its resilience to common-mode noise and potential ground shifts make it a go-to choice for engineers looking to ensure uninterrupted data transmission in their systems.

With Texas Instruments' reputation for quality and performance, the LMS485IM/NOPB is a reliable component that offers peace of mind for developers working on critical communication infrastructure.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess