EN
  • EN
  • DE

LMV1090TLEVAL/NOPB

Part No LMV1090TLEVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL MIC AMP NOISE SUP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Main Purpose Audio, Microphone Amp
Embedded No
Utilized IC / Part LMV1090
Primary Attributes Dual Input, Far Field Noise Suppression (FFNS)
Secondary Attributes Graphical User Interface, I2C Interface
Supplied Contents Board(s), Cable(s)
Win Source Part Number 790283-LMV1090TLEVAL/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian LMV1090TLEVAL/NOPB CAD Model

Description

The LMV1090TLEVAL/NOPB is a comprehensive evaluation platform from Texas Instruments designed to facilitate the testing and performance analysis of the LMV1090 Dual Input, Far Field Noise Suppression Microphone Amplifier. This evaluation board is an essential tool for designers and engineers who wish to incorporate advanced audio noise reduction capabilities into their applications, particularly in environments where clear audio capture is challenging due to background noise.

Key Features

  • Dual-Channel Input: The LMV1090TLEVAL/NOPB supports two microphone inputs, enabling differential noise suppression and enhancing audio clarity in far-field applications.
  • Advanced Noise Suppression: With Texas Instruments' state-of-the-art noise suppression technology, the board significantly reduces background noise, making it ideal for voice-controlled systems and audio recording in noisy environments.
  • Easy Integration: The evaluation board is designed for plug-and-play functionality, allowing for quick integration into existing systems without the need for complex configuration.
  • Comprehensive Testing: Equipped with various test points and configuration options, this board enables thorough testing of the LMV1090's performance under different conditions.

Applications

The LMV1090TLEVAL/NOPB is suitable for a wide range of applications that require clear audio capture in the presence of background noise. These include:

  • Smartphones and Tablets
  • Bluetooth Headsets
  • Voice-Activated Systems
  • Conference Speakers
  • Security and Surveillance Systems

Package Contents

The evaluation kit includes the LMV1090TLEVAL/NOPB evaluation board, documentation, and necessary software for operation. Users can expect a seamless experience from initial setup to final performance testing.

Conclusion

For developers seeking to improve the audio quality of their products in noisy environments, the LMV1090TLEVAL/NOPB from Texas Instruments offers a robust and user-friendly platform to evaluate the LMV1090's capabilities. Its comprehensive feature set and ease of use make it an invaluable tool for accelerating the development process and ensuring the best audio performance for the end-user.

You May Also Be Interested in

Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess