EN
  • EN
  • DE

LMV331IDCKRE4

Part No LMV331IDCKRE4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC GP LV COMPARATOR SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Open Collector
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 84mA @ 5V
Current - Quiescent (Max) 150μA
Propagation Delay (Max) 600ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 071638-LMV331IDCKRE4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV331IDCKRE4 CAD Model

Description

The LMV331IDCKRE4 from Texas Instruments is a high-quality, single general-purpose, low-voltage comparator. It is designed to offer a wide range of features and benefits, making it an ideal choice for a variety of applications.

  • Supply Voltage: 2.7V to 5V
  • Input Offset Voltage: 1mV
  • Input Bias Current: 1pA
  • Propagation Delay: 260ns
  • Output Stage: Open-drain
  • Operating Temperature Range: -40°C to 125°C
  • ESD Protection: HBM ESD rating of 2000V
  • Output Current: Typical 6mA, Maximum 20mA
  • Package: SC-70

In terms of applications, the LMV331IDCKRE4 is versatile and can be used in a wide variety of electronic devices. These include portable and battery-powered devices, handheld test equipment, notebooks and PDAs, cellular phones, and many more.

In conclusion, the LMV331IDCKRE4 from Texas Instruments is a high-performance, low-voltage comparator that offers a combination of low power consumption, high speed, robust design, and compact size. Whether you're designing a battery-powered device, a high-speed signal processing system, or any other application that requires a reliable and efficient comparator, the LMV331IDCKRE4 is a great choice.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1013 $50.1435
1,055+ $0.0949 $100.1195
1,640+ $0.0917 $150.3880
2,345+ $0.0853 $200.0285
3,050+ $0.0821 $250.4050
3,805+ $0.0789 $300.2145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,280 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess