EN
  • EN
  • DE

LMV339IPWG4

Part No LMV339IPWG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Quad General Purpose Low-Voltage Comparators 14-TSSOP -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Height 1.15 mm
Input Bias Current 250 nA
Input Offset Voltage (Vos) 7 mV
Lead Free Yes
Length 5 mm
Maximum Operating Temperature 125 °C
Max Supply Current 300 µA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 300 µA
Number of Channels 4
Number of Elements 4
Number of Pins 14
Operating Supply Voltage 5 V
Output Current 84 mA
Output Current per Channel 10 mA
Packaging Rail/Tube
Propagation Delay 600 ns
Quiescent Current 350 µA
Radiation Hardening No
Response Time 200 ns
RoHS Compliant
Type General Purpose
Voltage Gain 93.98 dB
Weight 57.209338 mg
Width 4.4 mm
Win Source Part Number 1070406-LMV339IPWG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMV339IPWG4 CAD Model

Description

The LMV339IPWG4 is a high-performance, low-voltage, quad-channel comparator designed and manufactured by Texas Instruments. This precision device is engineered to operate over a wide range of power supplies, from 2.7 V to 5.5 V. Its low-voltage capability makes it suitable for battery-operated applications and portable devices.

Key Features

  • Low Voltage Operation: Operates from 2.7 V to 5.5 V, making it ideal for both 3V and 5V systems.
  • Quad Comparator: Contains four independent comparators in a single package, offering space-saving benefits for complex circuit designs.
  • Low Power Consumption: Features a typical low supply current of 60 µA, which is crucial for power-sensitive applications.
  • Input Offset Voltage: A low input offset voltage ensures high accuracy in voltage comparison applications.
  • Output Compatibility: The open-drain output configuration allows for easy interfacing with other logic levels and the ability to wire outputs together for a wired-OR configuration.
  • Package: Available in a TSSOP-14 package, providing a compact footprint for space-constrained applications.

Applications

The LMV339IPWG4 is versatile and can be used in various applications, including:

  • Battery-powered devices
  • Threshold detectors and voltage monitors
  • Window comparators
  • Zero-crossing detectors
  • Timing circuits
  • Portable and handheld devices
  • Automotive systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMV339IPWG4 is no exception. This product is designed to meet the stringent requirements of industrial and automotive applications, ensuring long-term reliability and performance under various conditions.

Environmental Compliance

The LMV339IPWG4 is compliant with RoHS directives, making it an environmentally friendly choice for designers and manufacturers looking to reduce the ecological impact of their products.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess