EN
  • EN
  • DE

LMV339MX

Part No LMV339MX
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMPARATOR TINY QUAD 14-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type Use For General
Number of Elements 4
Output Type CMOS, Open-Collector, TTL
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Voltage - Input Offset (Maximum) 7mV at 5V
Current - Input Bias (Maximum) 0.25μA at 5V
Current - Output 84mA at 5V
Current - Quiescent (Maximum) 300μA
Propagation Delay (Maximum) 600ns
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-SOIC
Mounting Style SMD
Supplier Device Package 14-SOIC
Family Part Number LMV339
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202095-LMV339MX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV339MX CAD Model

Description

The LMV339MX, designed and manufactured by Texas Instruments, is a low-voltage, low-power quad comparator that is widely utilized in various electronic applications. This device is part of the LMV339 series, which is known for its high functionality and reliability in processing analog signals.

Key Features

  • Low Voltage Operation: The LMV339MX operates at a voltage range from 2.7V to 5V, making it ideal for battery-powered and portable applications where power conservation is crucial.
  • Low Power Consumption: It features a typical low supply current, which is highly beneficial for energy-saving applications and extends the battery life in portable devices.
  • Wide Operating Temperature Range: This comparator can operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Open Drain Output: The open-drain output configuration allows for easy interfacing with other logic levels and provides the option for wired-OR connections.
  • Input Common-Mode Range: The input common-mode range includes ground, which facilitates single-supply operations and simplifies the system design.

Applications

The LMV339MX is versatile and can be used in a myriad of applications, including but not limited to:

  • Laptops and portable computers
  • Battery-powered devices
  • Alarm and security systems
  • Energy management
  • Automotive electronics

Technical Specifications

Parameter Value
Supply Voltage (Vcc) 2.7V to 5V
Input Offset Voltage Typically 7 mV
Supply Current (Icc) Typically 60 µA
Operating Temperature -40°C to +85°C

With its robust design and versatile nature, the LMV339MX is an excellent choice for designers looking for a reliable comparator that offers low power consumption without sacrificing performance.

You May Also Be Interested in

Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8994 $53.9640
140+ $0.7380 $103.3200
210+ $0.7150 $150.1500
290+ $0.6919 $200.6510
375+ $0.6688 $250.8000
505+ $0.5996 $302.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,806 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess