The LMV341MG/NOPB is a high-quality, advanced, and efficient operational amplifier from Texas Instruments. This product belongs to the category of linear - amplifiers - instrumentation, operational amplifiers, and buffer amps. It is designed to offer a wide range of features and benefits to meet the needs of various applications.
- Supply Voltage: 5V
- Operating Temperature Range: -40°C to 125°C
- Supply Voltage Range: 2.7V to 5.5V
- Output Swing: Within 100mV of each rail
- Features: Low input bias current (1pA), rail-to-rail output swing into a 600-ohm load, high slew rate (1V/µs), CMOS input stage, high input impedance
- Package: 8-pin SOIC
- Compliance: RoHS compliant, lead-free
This operational amplifier is ideal for precision amplification, sensor interfaces, and battery-powered applications.