EN
  • EN
  • DE

LMV612MM

Part No LMV612MM
Manufacturer Texas Instruments
Description 1.4 MHz, Low Power General Purpose, 1.8V Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202174-LMV612MM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV612MM CAD Model

Description

The LMV612MM is a high-performance, low-power operational amplifier from Texas Instruments, designed to meet the needs of a wide array of applications. This versatile op-amp is particularly well-suited for battery-powered devices, portable equipment, and other systems where power efficiency is a critical consideration.

Key Features

  • Low Voltage Operation: The LMV612MM operates at a supply voltage range of 2.7V to 5.5V, making it ideal for single lithium-ion battery-powered applications as well as standard 3.3V and 5V systems.
  • Low Power Consumption: With a quiescent current of just 250 µA per channel, this op-amp helps to extend battery life in portable applications without sacrificing performance.
  • Rail-to-Rail Output: The device provides a rail-to-rail output swing, which maximizes the dynamic range in low-voltage applications.
  • High Input Impedance: The high input impedance minimizes the current draw from the input source, further conserving power and making the LMV612MM suitable for interfacing with high-impedance sensors.

Applications

The LMV612MM's combination of features makes it a great choice for a variety of applications, including:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wearable technology
  • Medical devices
  • Signal conditioning
  • Active filtering
  • Audio and video equipment

Package and Quality

The LMV612MM is offered in a space-saving 8-pin VSSOP (MSOP) package, which is suitable for compact PCB layouts. Texas Instruments is known for their commitment to quality, and this product is no exception. It is designed and manufactured to meet the highest standards of performance and reliability.

Conclusion

Overall, the LMV612MM operational amplifier from Texas Instruments stands out for its low power consumption, versatile supply voltage range, and rail-to-rail output. Whether you're designing for the consumer electronics market, medical applications, or any other field that requires efficient, reliable op-amp performance, the LMV612MM is an excellent choice that combines Texas Instruments' quality with cutting-edge features.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3799 $51.2865
285+ $0.3559 $101.4315
440+ $0.3439 $151.3160
630+ $0.3198 $201.4740
815+ $0.3078 $250.8570
1,015+ $0.2958 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess