The LMV710IDBVR is a high-quality, low power, low voltage operational amplifier from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors. This product is designed to provide optimal performance in a wide range of applications, including portable and battery-powered applications due to its low power consumption.
- Supply Voltage Range: 2.7V to 5.5V, compatible with many power sources.
- Low Input Bias Current: 1pA, significantly reducing errors due to input bias currents in high impedance applications.
- Low Input Offset Voltage: 0.9mV, ensuring high precision in applications requiring accurate signal reproduction.
- Low Power Consumption: Quiescent current of only 490µA per amplifier, ideal for battery-powered devices.
- High Performance: Gain bandwidth of 5.5MHz and a slew rate of 1.4V/us.
- Rail-to-Rail Output Swing: Ensures maximum dynamic range, especially in low voltage applications, allowing the output voltage to swing very close to the supply rails.
- Compact Package: 5-pin SOT-23, ideal for space-constrained applications.
- Wide Operating Temperature Range: -40°C to +125°C, reliable in harsh environments.
Texas Instruments' LMV710IDBVR is a testament to the company's commitment to providing high-quality, reliable, and efficient solutions for a wide range of applications. With its low power consumption, high precision, and compact size, it is a versatile component that can significantly enhance the performance of your electronic devices.