EN
  • EN
  • DE

LMV7231SQ/NOPB

Part No LMV7231SQ/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Hex Window Comparator With 1.5% Precision and 400-mV Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Window
Number of Elements 6
Output Type NMOS, Open-Drain
Dual Supply Voltage (±) 2.2 V ~ 5.5 V
Current - Input Bias (Maximum) 0.005μA @ 5.5V
Maximum Quiescent Current 60μA
Propagation Delay (Maximum) 7μs
Hysteresis 8.8mV
Operating Temperature Range -40°C ~ 125°C
Package 24-WFQFN Exposed Pad
Mounting SMD
Manufacturer Package 24-WQFN (4x4)
Win Source Part Number 1202220-LMV7231SQ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name LMV7231
Introduction Date February 18, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMV7231SQ/NOPB CAD Model

Description

Overview of Texas Instruments LMV7231SQ/NOPB

The LMV7231SQ/NOPB is a high-performance, low-voltage comparator from Texas Instruments designed for a wide range of applications in consumer, industrial, and automotive markets. This device is characterized by its low power consumption, high speed, and small form factor, making it an ideal choice for portable and battery-powered systems.

Key Features

  • Low Voltage Operation: The LMV7231SQ/NOPB operates at a supply voltage range from 2.7V to 5.5V, allowing for flexible integration into various circuit designs.
  • Fast Response Time: With a propagation delay of typically 200 ns, this comparator is capable of high-speed operation, which is essential for time-critical applications.
  • Low Power Consumption: It features a low supply current of 65 µA, making it suitable for energy-sensitive applications.
  • Push-Pull Output: The device comes with a push-pull output stage that can drive capacitive loads while not requiring an external pull-up resistor.
  • Input Offset Voltage: The LMV7231SQ/NOPB boasts a low input offset voltage, which enhances the accuracy of the system.
  • Temperature Range: It is designed to operate over an extended temperature range, making it reliable in various environmental conditions.

Applications

  • Notebook Computers
  • Portable Battery-Powered Equipment
  • Threshold Detectors/Discriminators
  • Window Comparators
  • Zero-Crossing Detectors

Quality and Reliability

The LMV7231SQ/NOPB is manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring high-quality and reliability. The device is available in a tiny 6-pin SC70 package, which is highly space-efficient and suitable for compact PCB layouts. Moreover, the NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

In summary, the LMV7231SQ/NOPB is a versatile, efficient, and reliable solution for a variety of applications requiring precise voltage comparison and fast response times. Its low power consumption and small package size make it an excellent choice for designers looking to optimize their systems for performance and power.

You May Also Be Interested in

Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4867 $54.8670
20+ $5.1395 $102.7900
31+ $4.9659 $153.9429
44+ $4.6186 $203.2184
57+ $4.4450 $253.3650
71+ $4.2713 $303.2623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess