EN
  • EN
  • DE

LMV7231SQX

Part No LMV7231SQX
Manufacturer Texas Instruments
Description Hex Window Comparator With 1.5% Precision and 400-mV Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202221-LMV7231SQX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV7231SQX CAD Model

Description

Product Overview: LMV7231SQX from Texas Instruments

The LMV7231SQX is a high-performance, low-voltage comparator crafted by Texas Instruments, designed to offer precise voltage comparison solutions in a wide array of electronic applications. This comparator is well-suited for portable and battery-powered devices due to its ultra-low power consumption and compact form factor.

Key Features

  • Low Voltage Operation: The LMV7231SQX operates at a supply voltage range from 2.7V to 5.5V, making it versatile for various low-voltage applications.
  • Ultra-Low Power Consumption: With a quiescent current of just 65 µA, this comparator is designed for energy-sensitive designs, extending battery life in portable devices.
  • High Speed: It boasts a fast response time with a propagation delay of only 200 ns, ensuring quick and reliable performance for critical applications.
  • Rail-to-Rail Output: The rail-to-rail output stage allows for a wide dynamic range, making it easier to interface with other components in the system.
  • Push-Pull Output: The push-pull output configuration eliminates the need for an external pull-up resistor, simplifying design and reducing component count.
  • Compact Package: The LMV7231SQX is available in a space-saving 5-pin SC-70 package, perfect for size-constrained applications.

Applications

The LMV7231SQX is ideal for a variety of applications, including:

  • Notebook computers
  • Cell phones and PDAs
  • Portable media players
  • Signal conditioning circuits
  • Threshold detectors
  • Battery management systems
  • Control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMV7231SQX is no exception. It is designed to meet stringent industry standards, ensuring consistent performance and durability in even the most demanding conditions.

In summary, the LMV7231SQX from Texas Instruments is a feature-rich, low-voltage comparator that offers an optimal blend of speed, power efficiency, and compact packaging. Whether it's for consumer electronics, industrial control systems, or battery-powered devices, the LMV7231SQX delivers precise voltage comparison with reliability you can trust.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8396 $54.8772
16+ $6.4325 $102.9200
25+ $6.2315 $155.7875
34+ $6.0305 $205.0370
43+ $5.8295 $250.6685
58+ $5.2264 $303.1312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess