EN
  • EN
  • DE

LMV7235

Part No LMV7235
Manufacturer Texas Instruments
Description LMV7235/LMV7239/LMV7239Q 75 nsec, Ultra Low Power, Low Voltage, Rail-to-Rail Input Comparator with Open-Drain/Push-Pull Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202222-LMV7235
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Portable Devices, Signal Processing, Sensing & Instrumentation, Automotive
Ultra Librarian 3D Model Ultra Librarian LMV7235 CAD Model

Description

The LMV7235 from Texas Instruments is a cutting-edge comparator that offers ultra-low power consumption and operates at low voltage levels, making it an ideal choice for portable and battery-powered applications where power efficiency is crucial. This high-speed device features a fast propagation delay of just 75 ns, ensuring quick response times in systems that require rapid signal processing.

Key Features

  • Low Power Consumption: The LMV7235 is designed to be highly energy-efficient, with a quiescent current of just 65 µA, which helps in prolonging battery life in portable devices.
  • Low Input Offset Voltage: Precision is key in signal comparison, and the LMV7235 boasts a low input offset voltage, enhancing the accuracy of the device.
  • Wide Supply Voltage Range: The device can operate over a supply voltage range of 2.7 V to 5.5 V, allowing for flexibility in various circuit designs and compatibility with a range of other components.
  • Rail-to-Rail Output: The LMV7235 provides a rail-to-rail output, which ensures maximum dynamic range and is particularly useful in single-supply operations.
  • Push-Pull Output Stage: With its push-pull output stage, this comparator eliminates the need for an external pull-up resistor, simplifying design and reducing component count.
  • Small Package Options: Available in space-saving packages, including the SC70 and the tiny 5-bump DSBGA, the LMV7235 is suitable for space-constrained applications.

Applications

The LMV7235 is versatile and can be used in a wide array of applications. Its rapid response time and low power consumption make it perfect for portable electronics, such as mobile phones and PDAs. It is also well-suited for use in notebooks, handheld test equipment, and battery management systems. Additionally, the LMV7235 can be employed in signal conditioning circuits and sensor interfaces, where precision and efficiency are paramount.

Conclusion

With its combination of low power usage, low voltage operation, and fast response time, the LMV7235 from Texas Instruments represents an optimal solution for designers looking to enhance the performance and efficiency of their electronic systems. Its small form factor and robust feature set enable it to meet the stringent requirements of modern portable and power-sensitive applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1277 $51.0648
58+ $1.7459 $101.2622
89+ $1.6913 $150.5257
123+ $1.6367 $201.3141
159+ $1.5822 $251.5698
212+ $1.4185 $300.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess