EN
  • EN
  • DE

MAX44248ASA+

Part No MAX44248ASA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features Zero-Drift Amplifier Circuit Rail-to-Rail 8-SOIC
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX44248
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 175-MAX44248ASA+-CRL, Q13321439
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925374-MAX44248ASA+
Ultra Librarian 3D Model Ultra Librarian MAX44248ASA+ CAD Model

Description

Introducing the MAX44248ASA+ Precision Op-Amp from Maxim Integrated

The MAX44248ASA+ is a state-of-the-art precision operational amplifier (op-amp) designed and manufactured by Maxim Integrated, a leader in the development of integrated circuits. This op-amp is part of Maxim's high-performance analog ICs, which are well-suited for a wide range of applications such as sensor interfaces, industrial control systems, and medical equipment.

The MAX44248ASA+ features a unique architecture that provides low noise and low distortion characteristics, making it an excellent choice for applications requiring high fidelity signal amplification. Its rail-to-rail output and single-supply operation ranging from 2.7V to 5.5V enhance its flexibility and adaptability to various circuit designs.

Key Features of the MAX44248ASA+

  • Low Offset Voltage: The device boasts an ultra-low input offset voltage, reducing error and improving overall system accuracy.
  • Low Noise: With its low noise performance, the MAX44248ASA+ ensures a clean amplification of signals, crucial for precision applications.
  • Rail-to-Rail Output: This feature allows the op-amp to output signals that range very close to the power supply rails, maximizing the dynamic range in various applications.
  • Wide Bandwidth: The op-amp offers a wide bandwidth, providing fast response times and suitability for high-speed signal processing.
  • Power-Saving Mode: It includes a power-saving mode that reduces current consumption, which is ideal for battery-powered devices.
  • Extended Temperature Range: The MAX44248ASA+ operates effectively over a wide temperature range, ensuring reliability and performance in extreme conditions.

This precision op-amp comes in a compact 8-pin SOIC package, which allows for a minimal footprint on printed circuit boards (PCBs) and is conducive to space-constrained applications. The MAX44248ASA+ is also characterized by its ease of use and integration into existing designs, thanks to its compatibility with industry-standard requirements.

Whether you're designing a sophisticated analog processing circuit or looking for a reliable op-amp for precision amplification, the MAX44248ASA+ from Maxim Integrated provides the performance and quality needed for your most demanding applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6555 $52.4400
165+ $0.6140 $101.3100
255+ $0.5932 $151.2660
365+ $0.5518 $201.4070
475+ $0.5310 $252.2250
590+ $0.5103 $301.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,671 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess