EN
  • EN
  • DE

LMV7235M7

Part No LMV7235M7
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LMV7235/LMV7239/LMV7239Q 75 nsec, Ultra Low Power, Low Voltage, Rail-to-Rail Input Comparator with Open-Drain/Push-Pull Output | IC COMPARATOR R-R INPUT SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Use For General
Number of Elements 1
Output Type Open-Drain, Rail-to-Rail
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Voltage - Input Offset (Maximum) 6mV at 5V
Current - Input Bias (Maximum) 0.4μA at 5V
Current - Quiescent (Maximum) 95μA
CMRR, PSRR 67dB CMRR, 85dB PSRR
Propagation Delay (Maximum) 62ns
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Mounting Style SMD
Supplier Device Package SC-70-5
Family Part Number LMV7235
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202225-LMV7235M7
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Portable Devices, Signal Processing, Sensing & Instrumentation, Automotive
Ultra Librarian 3D Model Ultra Librarian LMV7235M7 CAD Model

Description

The LMV7235M7 is a high-performance, low-voltage comparator from Texas Instruments, designed to offer fast response times and low power consumption for a wide range of applications. This device is part of Texas Instruments' LMV series, which is renowned for its precision and reliability in various electronic circuits.

Key Features

  • Low Voltage Operation: The LMV7235M7 operates at a voltage range from 2.7V to 5.5V, making it suitable for battery-operated devices and low-voltage systems.
  • Fast Response Time: With a propagation delay of just 200 ns, this comparator is exceptionally responsive, enabling quick decision-making in critical circuits.
  • Low Current Consumption: The device features a low supply current of 65 µA, which is ideal for power-sensitive applications.
  • Push-Pull Output: The push-pull output stage allows the LMV7235M7 to directly drive loads, eliminating the need for an external pull-up resistor.
  • Tiny Packaging: Housed in an ultra-small SC-70 package, the LMV7235M7 saves valuable board space and is perfect for space-constrained applications.
  • Input Offset Voltage: The comparator maintains a low input offset voltage, ensuring high accuracy in the systems where it is deployed.

Applications

The LMV7235M7 is versatile and can be used in a variety of applications, including but not limited to:

  • Notebook computers
  • Portable communication devices
  • Battery-powered electronics
  • Threshold detectors/sensors
  • Window comparators
  • Zero-crossing detectors
  • IR receivers

Conclusion

In summary, the LMV7235M7 from Texas Instruments is a compact, low-voltage comparator that offers high-speed operation and low power consumption, making it an excellent choice for a multitude of electronic applications where precision and efficiency are paramount. Its small footprint and robust feature set enable designers to enhance the performance of their systems without compromising on space or power.

You May Also Be Interested in

Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1910 $51.0560
39+ $2.6182 $102.1098
60+ $2.5364 $152.1840
82+ $2.4546 $201.2772
106+ $2.3728 $251.5168
142+ $2.1273 $302.0766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess