EN
  • EN
  • DE

LMV7275IDCKRQ1

Part No LMV7275IDCKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC COMP SGL 1.8V R-R INP SC70 / Comparator General Purpose Open Drain SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type General Purpose
Number of Elements 1
Output Type Open Drain
Voltage - Supply, Single/Dual (±) 1.8V ~ 5.5V
Voltage - Input Offset (Max) 4mV @ 5V
Current - Input Bias (Max) 0.01µA @ 5V
Current - Output (Typ) 34mA
Current - Quiescent (Max) 14µA
CMRR, PSRR (Typ) 78dB CMRR, 80dB PSRR
Propagation Delay (Max) 2.1µs
Temperature Range - Operating -40°C ~ 85°C
Package / Case 5-TSSOP, SC-70-5, SOT-353
Mounting SMD (SMT)
Supplier Device Package SC-70-5
Base Product Number LMV7275
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-43079-2,296-43079-1,TEXTISLMV7275IDCKRQ1,296-43079-6,LMV7275IDCKRQ1-ND,2156-LMV7275IDCKRQ1
Standard Package 3,000
Win Source Part Number 1142436-LMV7275IDCKRQ1
Ultra Librarian 3D Model Ultra Librarian LMV7275IDCKRQ1 CAD Model

Description

The LMV7275IDCKRQ1 from Texas Instruments is a high-performance, low-voltage comparator designed specifically for the demanding requirements of automotive and industrial applications. This precision comparator is part of TI's "Q1" series, which signifies that the component is qualified for automotive applications, ensuring reliability and performance under harsh conditions.

Key Features

  • Low Voltage Operation: The device operates at a supply voltage range from 2.7V to 5.5V, making it ideal for battery-operated systems and low-voltage applications.
  • High Speed: With a fast response time, the LMV7275IDCKRQ1 offers a propagation delay typically under 200 ns, which allows for quick signal processing and timely system responses.
  • Low Power Consumption: It is designed for power-sensitive applications, consuming only 65 µA of supply current per channel, thereby extending battery life in portable devices.
  • Push-Pull Output: The comparator features a rail-to-rail output stage that can drive capacitive loads, providing both high and low digital signals without the need for an external pull-up resistor.
  • Temperature Range: The device is operational over the extended industrial/automotive temperature range of -40°C to +125°C, ensuring consistent performance in varying environmental conditions.

Applications

The LMV7275IDCKRQ1 is versatile and can be used in a wide range of applications. It is particularly suited for automotive systems such as battery monitoring, sensor interfaces, and signal conditioning circuits. In the industrial sector, it can be utilized in control systems, window comparators, and voltage level detection circuits.

Package and Quality

This comparator is offered in a space-saving 5-pin SC70 package, which is suitable for compact PCB designs. The automotive qualification (Q1) of the LMV7275IDCKRQ1 ensures that it meets the stringent quality standards required for automotive-grade components. It is designed to withstand the rigorous testing and certification processes, including stress tests for durability and longevity.

With its combination of speed, precision, low power, and robustness, the LMV7275IDCKRQ1 is an excellent choice for designers who require a reliable comparator for their automotive or industrial applications.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1944 $50.4712
56+ $1.8006 $100.8336
86+ $1.7443 $150.0098
119+ $1.6880 $200.8720
154+ $1.6318 $251.2972
206+ $1.4630 $301.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess