EN
  • EN
  • DE

LMV794MAX/NOPB

Part No LMV794MAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMV793/LMV794 88 MHz, Low Noise, 1.8V CMOS Input, Decompensated Operational Amplifiers | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 35V/μs
Gain Bandwidth Product 88MHz
Current - Input Bias 0.1pA
Voltage - Input Offset 100μV
Supply Current 1.3mA
Current - Output / Channel 60mA
Supply Voltage , Single/Dual (±) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202263-LMV794MAX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV794MAX/NOPB CAD Model

Description

Product Overview: LMV794MAX/NOPB

The LMV794MAX/NOPB is a high-performance, low-noise operational amplifier manufactured by Texas Instruments. Designed to meet the stringent requirements of advanced audio and sensor applications, this op-amp delivers exceptional sound quality and signal fidelity within a compact package.

Key Features

  • Low Noise Performance: The LMV794MAX/NOPB boasts a low voltage noise density of only 5.8 nV/√Hz at 1 kHz, making it ideal for audio pre-amplification and sensitive measurement equipment.
  • High Gain Bandwidth Product: With a gain bandwidth product of 14 MHz, this op-amp provides ample bandwidth for a variety of high-speed signal processing tasks.
  • Low Distortion: Total Harmonic Distortion plus Noise (THD+N) is minimized, ensuring clear and accurate audio reproduction or signal processing.
  • Single-Supply Operation: The device operates from a single 2.7V to 5.5V power supply, simplifying power management in portable and space-constrained applications.
  • Power Conservation: The LMV794MAX/NOPB features a low quiescent current of 1.6 mA per channel, which is beneficial for battery-powered devices.
  • Robust Construction: The NOPB designation indicates that the product is lead-free and RoHS compliant, making it suitable for use in environmentally-sensitive applications.

Applications

The versatility of the LMV794MAX/NOPB allows it to be used across a wide range of applications, including:

  • Professional Audio Equipment
  • Microphone Preamplifiers
  • Active Filters
  • Medical Instrumentation
  • Test and Measurement Systems
  • Analog-to-Digital Converter (ADC) Driver

Package and Reliability

Encased in an 8-pin SOIC package, the LMV794MAX/NOPB is designed to meet the compact size requirements of modern electronic devices while maintaining high reliability and performance. Its extended temperature range ensures stable operation in diverse environments.

Whether you're designing professional audio equipment, precision instrumentation, or any application that requires low noise and high fidelity, the LMV794MAX/NOPB from Texas Instruments is an outstanding choice that combines performance with efficiency.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2163 $51.4608
34+ $3.0127 $102.4318
52+ $2.9109 $151.3668
74+ $2.7074 $200.3476
96+ $2.6056 $250.1376
120+ $2.5038 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess