EN
  • EN
  • DE

OP15BH

Part No OP15BH
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT TO5-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features J-FET Amplifier 1 Circuit - TO-5
Manufacturer Analog Devices Inc.
Package Bulk
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package TO-205-8, TO-5-8 Metal Can
Case / Package TO-5
Family Name OP15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 161-OP15BHINACTIVE, 161-OP15BH, 161-OP15BH-ND
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929595-OP15BH
Ultra Librarian 3D Model Ultra Librarian OP15BH CAD Model

Description

The OP15BH from Analog Devices Inc. is a precision operational amplifier that combines a high level of performance with versatility in a variety of applications. Designed to meet the demanding requirements of sophisticated electronic equipment, the OP15BH offers excellent accuracy and stability.

Key Features

  • High Precision: The OP15BH boasts outstanding precision with low offset voltage and low drift over time and temperature, making it ideal for high-accuracy applications.
  • Low Noise: With its low noise characteristics, the OP15BH ensures a clean signal amplification, which is crucial for sensitive electronics and measurement equipment.
  • Wide Supply Range: The device can operate from a wide range of supply voltages, catering to systems that require flexibility in power supply design.
  • Stable with High Capacitive Loads: This operational amplifier is designed to be stable even with high capacitive loads, reducing the likelihood of oscillations and ensuring reliable performance.

Applications

The OP15BH is suited for a broad spectrum of applications. Its precision and stability make it an excellent choice for:

  • Instrumentation amplifiers
  • Data acquisition systems
  • Active filters
  • Process control systems
  • Analog-to-digital converters

Performance Specifications

With a focus on performance, the OP15BH delivers:

  • Offset voltage: Typically less than 25 µV
  • Temperature coefficient: Typically less than 0.6 µV/°C
  • Input bias current: Typically 2 nA
  • Supply current: Typically 1.4 mA

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The OP15BH is built to the highest standards, ensuring that it performs consistently over time and in various environmental conditions. Whether you're designing for industrial, commercial, or precision applications, the OP15BH can be trusted to deliver top-notch performance.

For detailed technical specifications, application circuits, and additional information, engineers and designers are encouraged to refer to the OP15BH datasheet available on the Analog Devices Inc. website.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess