EN
  • EN
  • DE

LMV842MA

Part No LMV842MA
Manufacturer Texas Instruments
Description LMV841/LMV841Q/LMV842/LMV842Q/LMV844/LMV844Q CMOS Input, RRIO, Wide Supply Range Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202313-LMV842MA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV842MA CAD Model

Description

The LMV842MA is a high-performance, low-voltage operational amplifier from the renowned semiconductor manufacturer Texas Instruments. This precision op-amp is designed to meet the requirements of advanced electronics applications that demand low power consumption, high accuracy, and stability over temperature and time.

Key Features

  • Low Voltage Operation: The LMV842MA operates at a supply voltage range from 2.7V to 5.5V, making it suitable for battery-powered devices and low-voltage systems.
  • High Output Drive: Despite its low power consumption, this op-amp can deliver a substantial output current, which is beneficial for driving loads directly.
  • Rail-to-Rail Output: The device offers a rail-to-rail output swing, which maximizes the dynamic range when operating at low supply voltages.
  • Low Input Offset Voltage: With a low input offset voltage, the LMV842MA ensures high accuracy in signal amplification, critical for precision applications.
  • Low Noise: The op-amp features low noise density, which is essential for high-fidelity audio applications and sensitive measurement equipment.
  • Extended Temperature Range: It is designed to operate over an extended industrial temperature range, making it reliable for use in harsh environments.

Applications

The versatile LMV842MA is ideal for a variety of applications, including:

  • Sensor amplification and signal conditioning
  • Active filters and audio processing
  • Data acquisition systems
  • Battery-powered and portable devices
  • Medical instrumentation

Package and Quality

The LMV842MA is offered in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Texas Instruments ensures high standards of quality and reliability for its products, and the LMV842MA is no exception. It goes through rigorous testing and quality control measures to meet the industry's highest performance benchmarks.

For engineers and designers looking for a dependable and efficient operational amplifier, the LMV842MA from Texas Instruments is an excellent choice that balances performance with power efficiency.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0112 $50.2800
61+ $1.6502 $100.6622
94+ $1.5987 $150.2778
130+ $1.5471 $201.1230
168+ $1.4955 $251.2440
224+ $1.3408 $300.3392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,040 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess