EN
  • EN
  • DE

LMV842MMX

Part No LMV842MMX
Manufacturer Texas Instruments
Description LMV841/LMV841Q/LMV842/LMV842Q/LMV844/LMV844Q CMOS Input, RRIO, Wide Supply Range Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202315-LMV842MMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV842MMX CAD Model

Description

The LMV842MMX is a high-performance, low-voltage, and low-power operational amplifier from the reputable Texas Instruments, designed to meet the demands of a wide range of electronic applications. This device is particularly well-suited for systems that require precision and efficiency, such as portable and battery-powered electronics, sensor interfaces, and active filtering systems.

Key Features

  • Low Voltage Operation: The LMV842MMX operates at a supply voltage range from 2.7V to 5.5V, making it ideal for battery-operated devices and other low-voltage applications.
  • Low Power Consumption: With a quiescent current of just 1.1mA per channel, this op-amp is designed for power-sensitive circuits, helping to extend battery life and reduce thermal dissipation.
  • Rail-to-Rail Output: The rail-to-rail output capability provides improved dynamic range, which is crucial for maximizing the efficiency of ADCs and DACs within the system.
  • High Gain Bandwidth Product: With a gain bandwidth product of 10MHz, the LMV842MMX can handle a wide range of frequencies, making it versatile for various signal processing tasks.
  • Low Input Offset Voltage: The low input offset voltage minimizes errors in precision applications, ensuring accurate signal amplification and processing.
  • Extended Temperature Range: It operates over an extended temperature range from -40°C to +125°C, which allows for reliable performance in harsh environmental conditions.

Applications

  • Portable and battery-powered devices
  • Sensor interfaces
  • Active filters
  • Medical instrumentation
  • Audio and signal conditioning

Package Information

The LMV842MMX is available in an 8-pin VSSOP (MSOP) package, which is highly compact and suitable for space-constrained applications. The small footprint of the package allows for a more efficient use of board space, enabling designers to create more compact and integrated designs.

Ordering and Quality

As with all Texas Instruments products, the LMV842MMX is manufactured to high-quality standards, ensuring reliability and performance consistency. For ordering information, reference options, and detailed specifications, customers can visit the Texas Instruments website or contact their local distributor.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8272 $53.7680
130+ $0.7749 $100.7370
205+ $0.7487 $153.4835
290+ $0.6964 $201.9560
375+ $0.6702 $251.3250
470+ $0.6440 $302.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,212 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess