EN
  • EN
  • DE

LMV981IDCK

Part No LMV981IDCK
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOT-363
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 724604-LMV981IDCK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV981IDCK CAD Model

Description

Introducing the LMV981IDCK from Texas Instruments

The LMV981IDCK is a high-precision, low-power operational amplifier (op-amp) from Texas Instruments, designed to meet the demanding requirements of modern electronic systems. This op-amp is part of the LMV981 family, which is known for its exceptional performance in a variety of applications, including sensor interfacing, active filtering, and low-frequency signal amplification.

With its single-supply voltage operation ranging from 1.8V to 5.5V, the LMV981IDCK is incredibly versatile and can be integrated into both portable and stationary applications. The device is characterized by its low input offset voltage of 0.25 mV and low noise density of 39 nV/√Hz at 1 kHz, which makes it an excellent choice for high-accuracy systems that require clean and precise signal amplification.

The LMV981IDCK also boasts a low input bias current of 1 pA, ensuring minimal error in applications with high-impedance sources. Its rail-to-rail output swing provides maximum dynamic range, which is particularly useful in battery-operated devices where every volt counts. Furthermore, the op-amp features a Gain Bandwidth Product (GBP) of 1.4 MHz, which allows for ample bandwidth for a wide range of audio and low-frequency applications.

One of the key advantages of the LMV981IDCK is its power-saving characteristics. With a quiescent current of just 37 µA, it is an ideal choice for power-sensitive designs. Its shutdown feature further reduces the power consumption when the amplifier is not in use, making it suitable for energy-efficient and battery-powered applications.

Encased in a compact 5-pin SC70 package, the LMV981IDCK is designed for space-constrained environments without compromising on performance. Its small footprint allows for high-density placement on printed circuit boards, making it a perfect fit for portable electronics, wearables, and other applications where space is at a premium.

To sum up, the LMV981IDCK from Texas Instruments is a high-performance, low-power op-amp that delivers precision, efficiency, and versatility. Whether you're designing medical instruments, consumer electronics, or industrial equipment, the LMV981IDCK is engineered to enhance the performance and reliability of your products.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7729 $50.2385
160+ $0.6342 $101.4720
245+ $0.6144 $150.5280
340+ $0.5946 $202.1640
435+ $0.5748 $250.0380
585+ $0.5153 $301.4505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess