EN
  • EN
  • DE

LMV981IRUGRG4

Part No LMV981IRUGRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8X2QFN / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-X2QFN (1.5x1.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.42V/µs
Gain Bandwidth Product 1.5 MHz
Current - Input Bias 15 nA
Voltage - Input Offset 1 mV
Current - Supply 116µA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-XFQFN
Supplier Device Package 8-X2QFN (1.5x1.5)
Base Product Number LMV981
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 3,000
Win Source Part Number 1070414-LMV981IRUGRG4
Ultra Librarian 3D Model Ultra Librarian LMV981IRUGRG4 CAD Model

Description

Product Overview: LMV981IRUGRG4

The LMV981IRUGRG4 is a high-performance, single-supply operational amplifier (op-amp) from Texas Instruments, designed to offer precision and low power consumption in a compact form factor. This op-amp is an ideal choice for a wide range of applications including sensor interfaces, portable devices, and other applications where space and power efficiency are critical considerations.

Key Features:

  • Low Voltage Operation: The LMV981IRUGRG4 operates at a supply voltage range of 1.8V to 5.5V, making it suitable for battery-operated and portable applications where power supply is limited.
  • Low Power Consumption: With a quiescent current of just 37 μA, this op-amp is optimized for power-sensitive designs, allowing for extended battery life and reduced thermal footprint.
  • High Precision: The device boasts a low input offset voltage of 0.8 mV (typical) and low input bias current, ensuring accurate signal amplification and minimal error in measurement applications.
  • Rail-to-Rail Output: The LMV981IRUGRG4 features rail-to-rail output swing, which provides the maximum possible dynamic range at the output, especially useful in low-voltage operations.
  • Micro-Sized Package: Housed in a micro-sized, leadless X2SON package, the device requires minimal board space, making it an excellent choice for space-constrained applications.

Applications:

  • Portable and battery-powered devices
  • Analog signal conditioning
  • Active filters and amplifiers
  • Data acquisition systems
  • Medical instrumentation
  • Consumer electronics

The LMV981IRUGRG4 is part of Texas Instruments' range of op-amps that are designed to meet the demands of modern electronic systems. With its low power consumption, high precision, and compact packaging, this op-amp stands out as a reliable and efficient solution for designers looking to optimize their circuit designs without compromising on performance.

Whether you are developing a sensitive medical device, a handheld consumer gadget, or an industrial sensor interface, the LMV981IRUGRG4 offers the performance and versatility needed to create a successful product.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0519 $52.5950
120+ $0.8631 $103.5720
180+ $0.8362 $150.5160
250+ $0.8092 $202.3000
320+ $0.7822 $250.3040
430+ $0.7013 $301.5590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess