EN
  • EN
  • DE

LMX2352TMB/NOPB

Part No LMX2352TMB/NOPB
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070424-LMX2352TMB/NOPB
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMX2352TMB/NOPB CAD Model

Description

The LMX2352TMB/NOPB is a high-performance frequency synthesizer system from Texas Instruments, designed to meet the demanding requirements of wireless communication systems. This integrated circuit (IC) is part of TI's LMX family of products, known for their reliability and versatility in various applications.

Key Features

  • Integrated Dual PLLs: The device includes two phase-locked loops (PLLs) that can be used independently or together to generate a wide range of frequencies.
  • Low Phase Noise: With its advanced design, the LMX2352TMB/NOPB provides low phase noise performance, crucial for applications requiring high signal integrity.
  • Programmable Divider: It features a programmable divider that allows fine-tuning of the output frequency, enabling precise control over the generated signals.
  • Serial Interface: The IC can be programmed via a three-wire serial interface, simplifying the integration into various systems and allowing for easy control.
  • Power Supply Range: It operates over a wide power supply range, accommodating different system power requirements.
  • Surface-Mount Package: The LMX2352TMB/NOPB is available in a compact surface-mount package, making it suitable for space-constrained applications.

Applications

The device is ideal for a variety of applications, including:

  • Wireless communication systems such as GSM, CDMA, and LTE
  • Base stations and wireless infrastructure
  • Portable radios and satellite communication
  • Test and measurement equipment

Quality and Environmental Compliance

The LMX2352TMB/NOPB is compliant with the RoHS (Restriction of Hazardous Substances) directive, ensuring it meets the environmental standards for electronic components. Additionally, the NOPB (No Lead) designation indicates that the product is lead-free, contributing to a safer and more sustainable environment.

Conclusion

With its dual PLL structure, low phase noise, and programmable features, the LMX2352TMB/NOPB from Texas Instruments stands out as a versatile solution for frequency synthesis in a wide range of wireless communication systems. Its adherence to environmental standards further enhances its appeal to designers looking for a responsible and high-quality component.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess