EN
  • EN
  • DE

LMX2485ESQ

Part No LMX2485ESQ
Manufacturer Texas Instruments
Description 3-GHz Delta-Sigma Low-Power Dual PLLatinum Frequency Synthesizer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202425-LMX2485ESQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Clock & Timing
Ultra Librarian 3D Model Ultra Librarian LMX2485ESQ CAD Model

Description

The LMX2485ESQ from Texas Instruments is a high-performance, low-noise phase-locked loop (PLL) frequency synthesizer designed to address the demanding requirements of wireless communication systems and signal generation applications. This advanced integrated circuit (IC) is capable of generating very stable, high-frequency signals with excellent phase noise characteristics.

Key Features and Benefits

  • Wide Frequency Range: The LMX2485ESQ operates over a broad frequency range, making it suitable for a variety of applications, including but not limited to, telecommunications, test equipment, and satellite systems.
  • Low Phase Noise: With its exceptional phase noise performance, this PLL synthesizer ensures high-quality signal generation, which is critical for systems where signal integrity is paramount.
  • Programmable Divider: It includes a programmable divider that allows users to generate a range of output frequencies from a single reference frequency, offering flexibility in design and application.
  • Serial Interface: The device features a serial interface for programming the PLL and other on-chip registers, simplifying the integration process and reducing the need for external components.
  • Supply Voltage: The LMX2485ESQ operates from a 2.85V to 3.15V power supply, accommodating a wide range of power environments.
  • Power Saving Mode: An innovative power-saving mode significantly reduces the current consumption when the device is not in active use, contributing to the energy efficiency of the overall system.

Applications

The versatility of the LMX2485ESQ makes it an ideal choice for a multitude of applications, including:

  • Wireless Infrastructure (e.g., base stations, repeaters)
  • Microwave Point-to-Point Systems
  • Test and Measurement Equipment
  • RF Signal Generation
  • Satellite Communications

The LMX2485ESQ is available in a compact surface-mount package, ensuring ease of integration into a variety of circuit board designs. Its robust feature set and high performance make it an excellent choice for designers looking to create sophisticated RF systems with stringent requirements for signal quality and stability.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4227 $51.3816
17+ $6.0162 $102.2754
26+ $5.8130 $151.1380
37+ $5.4065 $200.0405
49+ $5.2032 $254.9568
60+ $5.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 343 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess