EN
  • EN
  • DE

LMX2487SQ/NOPB

Part No LMX2487SQ/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Low-Power Dual PLLatinum Frequency Synthesizers | IC PLL FREQ SYNTHESIZER 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type PLL Frequency Synthesizer, Delta Sigma
PLL Yes
Input CMOS
Output CMOS
Frequency - Max 6GHz
Divider/Multiplier Yes/Yes
Supply Voltage (V) 2.5V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Family Part Number LMX2487
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1202429-LMX2487SQ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX2487SQ/NOPB CAD Model

Description

LMX2487SQ/NOPB - High-Performance Frequency Synthesizer System

The LMX2487SQ/NOPB from Texas Instruments is a highly integrated frequency synthesizer system designed to provide superior performance for communication systems. This advanced synthesizer is part of Texas Instruments' LMX series of PLLatinum™ low-power frequency synthesizers for RF applications. It offers a perfect blend of low noise, high precision, and flexible clock generation for a wide array of radio frequency (RF) systems.

At the heart of the LMX2487SQ/NOPB lies a dual modulus prescaler with a 5/6 or 8/9 divide ratio, enabling the device to cover a broad frequency range with excellent phase noise performance. The fractional-N PLL allows for fine frequency resolution, while the integrated delta-sigma modulator minimizes in-band noise. This makes the device particularly suitable for local oscillator (LO) generation in wireless communication systems, such as GSM, CDMA, WCDMA, and WLAN, where signal integrity is paramount.

One of the standout features of the LMX2487SQ/NOPB is its dual PLL structure. It contains both an integer-N and a fractional-N PLL, which can be used simultaneously. This dual capability allows for the generation of both high-frequency and low-noise local oscillators within the same chip, providing designers with a versatile tool for complex RF systems.

The device also includes a fastlock feature that reduces lock time without degrading phase noise, which is critical for systems that require quick frequency hopping. Additionally, the LMX2487SQ/NOPB offers digital phase lock detect and cycle slip reduction, which further enhance lock performance.

For ease of integration, the LMX2487SQ/NOPB is available in a surface-mount, 24-lead WQFN package and operates over a wide temperature range. It is also lead-free and RoHS compliant, addressing environmental concerns and regulatory requirements.

With its high level of integration and performance, the LMX2487SQ/NOPB is an ideal solution for engineers looking to improve their RF system design with a reliable, high-quality frequency synthesizer.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4856 $53.8272
28+ $3.6805 $103.0540
43+ $3.5655 $153.3165
58+ $3.4505 $200.1290
75+ $3.3355 $250.1625
101+ $2.9904 $302.0304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess