EN
  • EN
  • DE

LMX25051321EVAL/NOPB

Part No LMX25051321EVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION BOARD FOR LMX25051321
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Features LMX2505 Frequency Synthesizer Timing Evaluation Board
Manufacturer Texas Instruments
Series PLLatinum™
Package Bulk
Part Status Obsolete
Family Name LMX2505
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 9030.90.6600
Other Part Number *LMX25051321EVAL, *LMX25051321EVAL/NOPB, LMX25051321EVAL, LMX25051321EVAL-ND, LMX25051321EVAL-NDR
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906036-LMX25051321EVAL/NOPB
Ultra Librarian 3D Model Ultra Librarian LMX25051321EVAL/NOPB CAD Model

Description

The LMX25051321EVAL/NOPB is a high-performance evaluation board from Texas Instruments designed for testing and prototyping with the LMX2505 PLLatinum™ low-power frequency synthesizer for RF personal communications. This evaluation board provides an efficient and user-friendly platform to assess the full capabilities of the LMX2505 synthesizer.

Key Features:

  • Integrated VCO: The board includes a Voltage-Controlled Oscillator (VCO) with a frequency range of 600 MHz to 2.5 GHz, providing a wide range of frequency synthesis options for various applications.
  • Low-Noise PLL: The LMX2505 features a low-noise Phase-Locked Loop (PLL) with a fractional-N divider, enabling precise frequency generation with minimal phase noise, which is critical for high-performance wireless systems.
  • Programmable: Users can program the synthesizer's multiple functions via the on-board serial interface, making it highly adaptable to different communication standards and requirements.
  • Power Supply: The evaluation board operates on a single 3.0V to 3.6V power supply, simplifying the power setup and ensuring compatibility with a variety of systems.
  • LED Indicators: On-board LED indicators provide visual feedback on the lock status of the PLL, aiding in quick and effective troubleshooting.

Applications:

The LMX25051321EVAL/NOPB is ideal for developing a range of RF applications, including but not limited to:

  • Wireless communication devices
  • Global Positioning System (GPS) receivers
  • Personal Digital Assistants (PDAs)
  • Portable radios and MP3 players

Package Contents:

The evaluation board package includes:

  • LMX25051321EVAL/NOPB Evaluation Board
  • Detailed documentation and user guide

With its comprehensive features and ease of use, the LMX25051321EVAL/NOPB evaluation board is an excellent tool for designers and engineers looking to explore the full potential of the LMX2505 synthesizer in their RF designs.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess