EN
  • EN
  • DE

LMX2531LQ1312E

Part No LMX2531LQ1312E
Manufacturer Texas Instruments
Description LMX2531 High Performance Frequency Synthesizer System with Integrated VCO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202439-LMX2531LQ1312E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX2531LQ1312E CAD Model

Description

Product Overview: Texas Instruments LMX2531LQ1312E

The Texas Instruments LMX2531LQ1312E is a highly integrated, high-performance low-power frequency synthesizer system that combines a fully integrated delta-sigma PLL (Phase Locked Loop) and VCO (Voltage Controlled Oscillator) with advanced features suitable for a wide range of wireless applications.

Key Features

  • Wide Frequency Range: The device supports a broad frequency range, which makes it versatile for various applications including wireless infrastructure, RF communication systems, and more.
  • Low Phase Noise: The LMX2531LQ1312E is designed to achieve low phase noise performance, ensuring high-quality signal generation which is critical for RF systems.
  • Integrated VCO: The inclusion of an integrated VCO simplifies design complexity and reduces the need for additional external components.
  • Programmable: It comes with programmable dividers and charge pump currents, allowing for flexible design adjustments to meet specific system requirements.
  • Power-Saving Modes: With advanced power-saving modes, this device can significantly reduce power consumption when not in active use, making it ideal for battery-powered applications.
  • Robust Interface: The LMX2531LQ1312E features a MICROWIRE interface for programming and control, providing a reliable and straightforward communication method.

Package and Quality

The device is available in a compact 32-pin QFN package, which is suitable for space-constrained applications. Additionally, it is part of Texas Instruments' commitment to high-quality and reliable components, ensuring long-term performance and stability.

Applications

With its advanced features and flexibility, the LMX2531LQ1312E is well-suited for a variety of applications, including:

  • Wireless Infrastructure (Base Stations, Repeaters)
  • RF Communication Systems
  • Test Equipment
  • Satellite Communications

Overall, the LMX2531LQ1312E from Texas Instruments represents a sophisticated solution for designers looking to implement a reliable and high-performance frequency synthesizer in their RF and wireless systems.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2317 $54.4634
5+ $22.3440 $111.7200
7+ $21.6458 $151.5206
10+ $20.9475 $209.4750
13+ $20.2493 $263.2409
17+ $18.1545 $308.6265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 386 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess