EN
  • EN
  • DE

LMX2541SQ2060E

Part No LMX2541SQ2060E
Manufacturer Texas Instruments
Description LMX2541 Ultra-Low Noise PLLatinum Frequency Synthesizer with Integrated VCO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202461-LMX2541SQ2060E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX2541SQ2060E CAD Model

Description

Introducing the LMX2541SQ2060E from Texas Instruments

The LMX2541SQ2060E is a high-performance, low-noise frequency synthesizer system from Texas Instruments that integrates a delta-sigma fractional-N PLL, a VCO with fully integrated tank circuit, and a high-quality phase frequency detector (PFD). This advanced component is designed to meet the rigorous demands of wireless infrastructure, test and measurement equipment, and other RF applications where signal integrity and performance are of paramount importance.

One of the key features of the LMX2541SQ2060E is its wide frequency range. The device can generate frequencies from 64 MHz up to an impressive 6 GHz, making it incredibly versatile for a range of applications. The integrated VCO also provides a low-noise output, which is critical for maintaining signal quality in sensitive RF systems.

With its high-performance fractional-N PLL, the LMX2541SQ2060E offers fine frequency resolution and fast tuning speeds. This is essential for applications that require precise control over signal generation or need to rapidly switch between frequencies. Furthermore, the device boasts a low phase noise performance, which is crucial for maintaining the integrity of the signal throughout the transmission and reception processes.

The LMX2541SQ2060E is housed in a compact 36-pin WQFN package, making it suitable for space-constrained applications. It also features a digital interface for programming and control, allowing for easy integration into a variety of systems. The device operates over a wide temperature range, ensuring reliable performance under varying environmental conditions.

For engineers and designers looking for a high-quality, flexible frequency synthesizer, the LMX2541SQ2060E provides an excellent solution. Its combination of wide frequency range, low phase noise, and fast tuning capabilities make it an ideal choice for the most demanding RF and wireless applications. With Texas Instruments' reputation for quality and reliability, you can trust the LMX2541SQ2060E to be a key component in your next high-performance RF design.

For more technical specifications and application support, Texas Instruments provides a comprehensive datasheet and design resources to ensure successful integration and deployment of the LMX2541SQ2060E in your projects.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8495 $50.5485
8+ $13.8252 $110.6016
12+ $13.3932 $160.7184
16+ $12.9611 $207.3776
20+ $12.5291 $250.5820
27+ $11.2330 $303.2910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess