EN
  • EN
  • DE

LMX2694SRTCTSEP

Part No LMX2694SRTCTSEP
Manufacturer Texas Instruments
Catalog OEM Souring
Description Radiation hardened 15-GHz wideband PLL RF synthesizer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469162-LMX2694SRTCTSEP
Manufacturer Texas Instruments
Package Box
Product Status Active
Type Frequency Synthesizer
PLL Yes
Input CMOS
Number of Circuits 1
Ratio - Input 1:2
Differential - Input No/Yes
Frequency - Max 39.3MHz, 15.1GHz
Divider/Multiplier Yes/No
Voltage - Supply 3.2V ~ 3.45V
Operating Temperature -55°C ~ 125°C (TC)
Mounting Type Surface Mount
Grade -
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFNP (7x7)
Ultra Librarian 3D Model Ultra Librarian LMX2694SRTCTSEP CAD Model

Description

The LMX2694SRTCTSEP, manufactured by Texas Instruments (TI), belongs to the state-of-the-art electronics component category specializing in frequency synthesis and management. Designed with a focus on demanding environments, this device is a radiation-hardened 15-GHz wideband Phase-Locked Loop (PLL) RF synthesizer, making it an ideal choice for satellite communication, military, and aerospace applications where exposure to radiation is a concern. Its architecture allows for the generation of highly stable, low-noise signals across a broad frequency range, facilitating reliable communication and precise measurement systems. With TI’s cutting-edge technology, the LMX2694SRTCTSEP stands out for its ability to maintain functionality in extreme conditions, making it a pivotal component in the design of sophisticated electronic systems that require robust performance amidst challenging external factors.

You May Also Be Interested in

NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $62.0189
Microchip Technology
IC 16bit Single Chip Ethernet Controller
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4200L 48MHz 128KB QFN Ind
Need more? Email Us
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us
Microchip Technology
MCU Arm 512K HS Flash 100-LQFP
Lowest to $111.8906
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-64
Lowest to $7.2548
Freescale Semiconductor - NXP
8bit MCU with 60K Flash
Need more? Email Us
STMicroelectronics
MCU G473 Arm Cortex-M4 128KB BGA-100 -40+ 125C
Need more? Email Us
Microchip Technology
8bit MicroController
Lowest to $11.7200

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess