EN
  • EN
  • DE

LMX4268DLQX

Part No LMX4268DLQX
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828035-LMX4268DLQX
Ultra Librarian 3D Model Ultra Librarian LMX4268DLQX CAD Model

Description

Introducing the Texas Instruments LMX4268DLQX

The LMX4268DLQX is a state-of-the-art frequency synthesizer solution from Texas Instruments, designed to meet the demanding requirements of modern wireless communication systems. This high-performance integrated circuit is part of TI's extensive range of RF (radio frequency) products, and it stands out for its exceptional precision and versatility.

Key Features

  • High Frequency Range: The LMX4268DLQX operates at a wide frequency range, making it suitable for various applications, including telecommunications, satellite communications, and precision instrumentation.
  • Low Phase Noise: With its low phase noise performance, the device ensures clean signal generation, which is critical for high-quality data transmission and reception in wireless systems.
  • Integrated VCO: The inclusion of an integrated Voltage-Controlled Oscillator (VCO) simplifies the design process by reducing the number of external components needed, thereby saving space and cost.
  • Programmable Output Power: The output power of the LMX4268DLQX is programmable, giving designers the flexibility to optimize the power levels for specific system requirements.
  • Multiple Output Buffers: Equipped with multiple output buffers, the device can drive several loads simultaneously, which is ideal for complex RF systems with multiple components.

Applications

The versatility of the LMX4268DLQX makes it an excellent choice for a variety of applications, including:

  • Wireless infrastructure (base stations, repeaters, etc.)
  • Test and measurement equipment
  • Satellite communication systems
  • High-performance radio systems
  • RFID and other wireless technologies

Advanced Design and Packaging

Designed with the latest semiconductor technology, the LMX4268DLQX is housed in a compact QFN package, ensuring high reliability and ease of integration into existing and new designs. The device's advanced features, combined with Texas Instruments' commitment to quality, make it a reliable choice for engineers and designers looking to push the boundaries of RF performance and efficiency.

Whether you are developing cutting-edge wireless infrastructure or high-precision RF instrumentation, the LMX4268DLQX from Texas Instruments offers the performance, flexibility, and reliability to help you succeed.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.7487 $67.4974
4+ $27.6913 $110.7652
6+ $26.8259 $160.9554
8+ $25.9606 $207.6848
10+ $25.0952 $250.9520
14+ $22.4992 $314.9888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess