EN
  • EN
  • DE

LMX8410LEVM

Part No LMX8410LEVM
Manufacturer Texas Instruments
Catalog RF Evaluation and Development Kits, Boards
Description DEVELOPMENT POWER MANAGEMENT / - LMX8410L Demodulator Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Texas Instruments
Package Box
Type Demodulator
For Use With/Related Products LMX8410L
Supplied Contents Board(s)
Base Product Number LMX8410
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1342002-LMX8410LEVM
Ultra Librarian 3D Model Ultra Librarian LMX8410LEVM CAD Model

Description

The LMX8410LEVM from Texas Instruments is an evaluation module designed for the LMX8410L Ultra-Low Noise, Wideband RF PLL with Integrated VCO. This advanced product is engineered to provide designers with a platform for testing and evaluating the performance of the LMX8410L device in various applications.

The LMX8410L is a high-performance, wideband phase-locked loop (PLL) with an integrated voltage-controlled oscillator (VCO) that delivers exceptional phase noise performance. It is ideal for applications in wireless infrastructure, test and measurement, satellite communications, and radar systems. The integrated VCO covers a frequency range from 10 GHz to 15 GHz, making it versatile for various high-frequency applications.

Key Features of LMX8410LEVM

  • Wide Frequency Range: The EVM is capable of operating over a broad frequency spectrum, making it suitable for a variety of RF applications.
  • Ultra-Low Phase Noise: The device offers excellent phase noise characteristics, which is critical for high-performance wireless systems.
  • Integrated VCO: The inclusion of an integrated VCO simplifies the design process by reducing the number of external components required.
  • Flexible Power Supply Options: The EVM supports a range of power supply voltages, accommodating different system requirements.
  • Easy-to-Use Interface: The evaluation module comes with a user-friendly interface that facilitates quick setup and testing.

The LMX8410LEVM also includes a USB interface for connection to a personal computer, enabling the use of Texas Instruments' TICS Pro software for device configuration and evaluation. This software provides an intuitive graphical user interface (GUI) for easy manipulation of device settings and real-time monitoring of performance parameters.

Overall, the LMX8410LEVM is an essential tool for engineers and designers looking to leverage the advanced features of the LMX8410L PLL with integrated VCO in their RF designs. Its comprehensive feature set and ease of use make it an invaluable asset for accelerating the development cycle and ensuring optimal performance in the final application.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MABA-007159-00000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007681-CT201
Need more? Email Us
MACOM Technology Solutions
CMPA0560008S EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
CGHV59350F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007748-CT116
Need more? Email Us
MACOM Technology Solutions
CG2H40010F DEV BOARD WITH HEMT
Need more? Email Us
Pulse
EVAL BOARD W3320 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0201TR
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011100-TR100
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $505.9649 $505.9649
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess