EN
  • EN
  • DE

LMX9830SM/NOPB

Part No LMX9830SM/NOPB
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLE 2.0 60NFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v2.0 2.4GHz 60-LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Transceiver ICs
Mfr Texas Instruments
Series -
Package Tray
Product Status Not For New Designs
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v2.0
Modulation MSK
Frequency 2.4GHz
Data Rate (Max) 704kbps
Power - Output 0dBm
Sensitivity -80dBm
Memory Size 16kB RAM
Serial Interfaces JTAG, SPI, UART
GPIO 3
Voltage - Supply 2.5V ~ 3.6V
Current - Receiving 65mA (Max)
Current - Transmitting 65mA (Max)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 60-LFBGA
Supplier Device Package 60-NFBGA (6x9)
Base Product Number LMX9830
Moisture Sensitivity Level (MSL) 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Standard Package 320 pcs
Win Source Part Number 1382514-LMX9830SM/NOPB
Ultra Librarian 3D Model Ultra Librarian LMX9830SM/NOPB CAD Model

Description

The LMX9830SM/NOPB is a highly integrated Bluetooth serial port module from the renowned semiconductor manufacturer Texas Instruments. This advanced module enables designers to easily add Bluetooth wireless capability to a wide range of applications without the need for extensive knowledge of Bluetooth specifications or radio design.

Key Features

  • Bluetooth 2.0 Compliant: The module is compliant with Bluetooth 2.0 specifications, ensuring compatibility with a broad range of Bluetooth devices.
  • Integrated 2.4 GHz Radio Transceiver: It comes with a fully integrated 2.4 GHz radio transceiver, providing robust wireless communication.
  • Embedded Bluetooth Protocol Stack: With an embedded Bluetooth protocol stack that includes L2CAP, SDP, RFCOMM, and GAP, this module simplifies the development process by reducing the need for additional software development.
  • Serial Interface: The LMX9830SM/NOPB supports a UART interface for serial communication, making it easy to integrate into existing designs that utilize serial ports.
  • Low Power Consumption: Designed for power-sensitive applications, the module offers low power consumption modes, making it ideal for battery-powered devices.
  • Compact Size: Its small form factor allows for integration into space-constrained devices without compromising on functionality.
  • Easy Configuration: The module can be configured using AT commands, which simplifies setup and customization for specific application requirements.

Applications

The LMX9830SM/NOPB is suitable for a multitude of applications that require wireless communication. These include industrial control, medical devices, barcode scanners, point-of-sale terminals, and telemetry units, among others. Its ease of integration and compliance with Bluetooth standards makes it a go-to choice for enabling wireless connectivity in these fields.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMX9830SM/NOPB is no exception. It is designed to meet the rigorous demands of modern electronic devices and systems, ensuring long-term performance and stability in a variety of operating conditions.

You May Also Be Interested in

Infineon Technologies
IC RF TXRX+MCU BLE 62FBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU ISM>1GHZ 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Renesas Electronics America
IC RF TXRX+MCU BLE 100VFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.1719 $66.1719
2+ $54.2949 $108.5898
3+ $52.5982 $157.7946
4+ $50.9015 $203.6060
6+ $49.2048 $295.2288
7+ $44.1146 $308.8022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,370 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess