EN
  • EN
  • DE

LMZ10500SEX/NOPB

Part No LMZ10500SEX/NOPB
Manufacturer Texas Instruments
Catalog External/Internal (Off - Board) DC DC Converters
Description DC DC CONVERTER 0.6-3.6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.6 ~ 3.6V
Current - Output (Max) 650mA
Applications ITE (Commercial)
Features UVLO
Efficiency 95%
Mounting Type Surface Mount
Package / Case 8-SMD Module
Size / Dimension 0.12" L x 0.10" W x 0.06" H (3.0mm x 2.6mm x 1.5mm)
Control Features Enable, Active High
Ultra Librarian 3D Model Ultra Librarian LMZ10500SEX/NOPB CAD Model

You May Also Be Interested in

Cincon Electronics Co. LTD
DC DC CONVERTER 12V 3W
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 24V 60W
Lowest to $0.2645
Vicor Corporation
DC/DC CONVERTER 28V 12V 24V / DC DC Converter Output Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC/DC CONVERTER 24V 499W / Enclosed DC DC Converter 1 Output 24V 20.8A 154V Input
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 48V 320W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 12V 240W
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 48V 288W
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 12-15V 3W
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER 28V 5V 12V 15V / DC DC Converter Output Input
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess