EN
  • EN
  • DE

LMZ12008TZ

Part No LMZ12008TZ
Manufacturer Texas Instruments
Description SIMPLE SWITCHER® Power Module with 20V Maximum Input Voltage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202527-LMZ12008TZ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMZ12008TZ CAD Model

Description

The LMZ12008TZ is a highly efficient, robust power module designed and manufactured by Texas Instruments. This power solution is part of TI's SIMPLE SWITCHER® series, which is renowned for its easy-to-use and reliable modules. The LMZ12008TZ offers a remarkable blend of performance and convenience for designers looking to streamline their power supply design processes.

Key Features

  • Output Voltage: The module provides an adjustable output voltage range from 0.8V to 6V, catering to a wide array of low-voltage applications.
  • Current Capability: It can deliver up to 8A of continuous output current, making it suitable for high-power operations.
  • High Efficiency: With an efficiency of up to 95%, the LMZ12008TZ ensures minimal power loss and heat generation, enhancing system reliability.
  • Input Voltage Range: The module operates over a wide input voltage range of 4.5V to 20V, accommodating various supply voltages.
  • Thermal Performance: The LMZ12008TZ comes in a thermally enhanced, easy-to-solder, surface-mount TO-PMOD package, ensuring excellent thermal performance and simplifying assembly.
  • Integrated Shielding: The power module features integrated shielding to minimize radiated emissions and comply with EN55022 class B standards.

Applications

The LMZ12008TZ is versatile and can be used in a range of applications including, but not limited to:

  • Telecommunications infrastructure
  • Networking equipment
  • Industrial systems
  • Test equipment

Design Benefits

Designers will appreciate the LMZ12008TZ for its ease of use. The module requires minimal external components, significantly reducing design complexity and time-to-market. Its built-in features such as over-temperature and over-current protection, along with an enable pin for power sequencing, provide additional layers of system safety and flexibility. Furthermore, the power module is supported by TI's WEBENCH® Designer tools, enabling rapid design and simulation.

Conclusion

The LMZ12008TZ is a testament to Texas Instruments' commitment to providing innovative and reliable power management solutions. With its high efficiency, robust performance, and ease of design, this power module stands out as an excellent choice for engineers looking to optimize their power supply systems.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.1960 $61.1960
2+ $50.2121 $100.4242
4+ $48.6429 $194.5716
5+ $47.0738 $235.3690
6+ $45.5047 $273.0282
8+ $40.7973 $326.3784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 349 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess