EN
  • EN
  • DE

LP2950CDT-3.0

Part No LP2950CDT-3.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Micropower Voltage Regulators | IC REG LINEAR 3V 100MA TO252-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 3V
Maximum Dropout Voltage 0.6V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 120μA
Maximum Supply Current 14mA
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252-3
Family Part Number LP2950
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1202747-LP2950CDT-3.0
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2950CDT-3.0 CAD Model

Description

The LP2950CDT-3.0 is a low-dropout voltage regulator designed and manufactured by Texas Instruments. It is specifically engineered to deliver a stable and reliable 3.0V output voltage, making it an ideal choice for low-power applications that require a consistent power supply. With its low dropout voltage and low quiescent current, this regulator is highly efficient and can maintain output stability even under varying load conditions.

The LP2950CDT-3.0 is packaged in a TO-252 (DPAK) form factor, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. This voltage regulator features a wide range of input voltages, from 4.0V to 30V, providing designers with flexibility in various system designs.

Key Features:

  • Output Voltage: Fixed 3.0V with high accuracy.
  • Output Current: Capable of delivering up to 100mA of load current.
  • Low Dropout Voltage: Ensures efficient operation, even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Ideal for battery-powered devices, enhancing battery life.
  • Thermal Shutdown Protection: Provides additional safety by preventing the regulator from overheating.
  • Short-Circuit Protection: Guards the device and the load from damage due to short-circuit conditions.
  • Stable with Low-ESR Capacitors: Compatible with a wide variety of capacitors, reducing the need for specific types.

The LP2950CDT-3.0 is an excellent choice for a myriad of applications, including but not limited to consumer electronics, portable devices, and other systems requiring a stable 3.0V power supply. Its robust protection features and low-power consumption enhance the reliability and longevity of end products.

Texas Instruments is known for its commitment to quality and reliability, and the LP2950CDT-3.0 is no exception. It is a testament to their dedication to providing components that meet the rigorous demands of the electronics industry.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess