EN
  • EN
  • DE

LP2950CDT-5.0

Part No LP2950CDT-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Micropower Voltage Regulators | IC REG LINEAR 5V 100MA TO252-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.6V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 120μA
Maximum Supply Current 14mA
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252-3
Family Part Number LP2950
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1202750-LP2950CDT-5.0
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LP2950CDT-5.0 CAD Model

Description

The LP2950CDT-5.0 is a low-dropout voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is specifically engineered to maintain a stable 5V output with an input voltage range that makes it ideal for a variety of electronic applications.

Key Features:

  • Output Voltage: Precisely regulated 5.0V output, suitable for TTL and other 5V-powered devices.
  • Low Dropout Voltage: The device's low dropout voltage allows for efficient operation, even with very low differences between the input and output voltages.
  • Current Capacity: Capable of delivering up to 100mA of continuous output current, it meets the needs of low-power applications.
  • Thermal Protection: Integrated thermal shutdown protection prevents damage from overheating, ensuring long-term reliability.
  • Low Quiescent Current: The regulator's design minimizes the quiescent current, making it suitable for battery-powered devices where power conservation is crucial.

Applications:

The LP2950CDT-5.0 is versatile and can be used in a wide range of applications, including:

  • Portable electronics
  • Microcontroller power supply
  • Peripheral power supply
  • Reference voltage sources

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the LP2950CDT-5.0 is no exception. It is built to the highest standards, ensuring both performance and durability. With its robust design, this voltage regulator is a reliable choice for designers looking to incorporate a stable power source into their electronic circuits.

Package and Availability:

The LP2950CDT-5.0 comes in a TO-252 package, which is suitable for surface mount technology (SMT) and is widely available through Texas Instruments' distribution network. For detailed specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments official website or contact their sales and support team.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2359 $50.7185
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1986 $200.5860
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess