EN
  • EN
  • DE
  • IT

LP2950CDTX-5.0

Part No LP2950CDTX-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.1A TO252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 100mA
Output Current 100mA
Operating Supply Current 120μA to 14mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.38V @ 100mA
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 090576-LP2950CDTX-5.0
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LP2950
Introduction Date June 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LP2950CDTX-5.0 CAD Model

Description

The LP2950CDTX-5.0 from Texas Instruments is a low-dropout voltage regulator that offers a variety of benefits to improve the performance of your electronic devices.

  • Output Voltage: 5.0V
  • Output Current: 100mA
  • Input Voltage Range: Up to 30V
  • Dropout Voltage: Low
  • Quiescent Current: 75 µA at 100 µA output
  • Output Voltage Accuracy: +/-0.5% at room temperature, +/-1% over the full temperature range
  • Features: Internal short-circuit current limit, thermal shutdown
  • Package: 3-pin TO-252
  • Operating Temperature Range: -40°C to 125°C
  • Compliance: RoHS

You May Also Be Interested in

Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.8016
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591
ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3502
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7010 $52.5750
155+ $0.6566 $101.7730
240+ $0.6344 $152.2560
340+ $0.5901 $200.6340
445+ $0.5679 $252.7155
550+ $0.5457 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess