EN
  • EN
  • DE

LP2950CZ-3.3

Part No LP2950CZ-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Micropower Voltage Regulators | IC REG LINEAR 3.3V 100MA TO92-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.6V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 120μA
Maximum Supply Current 14mA
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number LP2950
Manufacturer Pack Quantity 1,800
MSL Level 1 (Unlimited)
Win Source Part Number 1202758-LP2950CZ-3.3
Manufacturer Homepage www.onsemi.com
Family Name LP2950
Introduction Date October 20, 1999
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LP2950CZ-3.3 CAD Model

Description

The LP2950CZ-3.3, manufactured by Texas Instruments, is a low-dropout voltage regulator optimized for low-power applications. It is designed to offer a stable and reliable 3.3V output from a higher voltage supply, making it an ideal choice for battery-powered devices, portable electronics, and other systems where power efficiency is critical.

Key Features

  • Output Voltage: Fixed 3.3V with high accuracy.
  • Low Dropout: Functions with a very small input-to-output voltage differential, reducing power loss and improving efficiency.
  • Current Rating: Capable of supplying up to 100mA of output current.
  • Low Quiescent Current: Ideal for battery-powered applications due to its minimal power consumption when in standby mode.
  • Thermal Shutdown: Enhanced safety with built-in thermal shutdown protection to prevent overheating.
  • Short Circuit Protection: Offers increased reliability and durability with its short circuit protection feature.
  • Stable with Low-ESR Capacitors: Compatible with a wide variety of capacitors, including low-ESR types, ensuring stability.

Applications

The LP2950CZ-3.3 is versatile and can be used in a broad range of applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Peripheral power supplies
  • Reference voltage sources

Package and Quality

It is offered in a TO-92 package, which is known for its compact size and ease of mounting on a printed circuit board. The device's robust design ensures a long operational life and consistent performance, even in challenging environments.

Texas Instruments is renowned for its commitment to quality and reliability, and the LP2950CZ-3.3 is no exception. It adheres to the highest industry standards, ensuring that it meets the rigorous demands of modern electronic devices.

Whether you're designing a new product or looking to improve the power efficiency of an existing device, the LP2950CZ-3.3 from Texas Instruments is an excellent choice for a wide variety of low-power applications.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess