EN
  • EN
  • DE

LP2951-33D

Part No LP2951-33D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description ADJUSTABLE MICROPOWER VOLTAGE REGULATORS WITH SHUTDOWN | IC REG LIN POS ADJ 100MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Adjustable (Fixed)
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 1.235V (3.3V)
Maximum Output Voltage 30V
Maximum Dropout Voltage 0.6V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 120μA
Maximum Supply Current 14mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LP2951-33
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1202765-LP2951-33D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2951-33D CAD Model

Description

The LP2951-33D from Texas Instruments is a versatile, low dropout voltage regulator designed to cater to a wide array of applications requiring a stable and reliable power supply. This regulator offers a fixed output voltage of 3.3V, making it an ideal choice for low-voltage electronics such as microcontrollers and other digital devices.

Key Features:

  • Output Voltage: The device provides a precise 3.3V output, which is critical for ensuring the stable operation of sensitive electronic circuits.
  • Low Dropout: With its low dropout feature, the LP2951-33D maintains regulation with a minimal difference between the input and output voltage, enhancing efficiency and allowing operation over a wider range of input voltages.
  • Current Limiting: The built-in current limiting protects the device and the load from damage due to overcurrent conditions.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents the regulator from overheating, thereby ensuring the safety and longevity of both the regulator and the electronic system.
  • Low Quiescent Current: The LP2951-33D is optimized for low quiescent current, which minimizes power consumption when the device is in idle mode, making it suitable for battery-powered applications.

Applications:

The LP2951-33D is designed to be a versatile component in various electronic systems. Its applications include, but are not limited to:

  • Battery-powered devices
  • Portable consumer electronics
  • Microcontroller power supplies
  • Peripheral power supplies
  • Reference voltage sources

Product Specifications:

Parameter Value
Output Voltage (V) 3.3
Dropout Voltage (Typ) 380mV @ 100mA
Output Current (Max) 100mA
Quiescent Current (Typ) 75µA
Package Type TO-92, SOIC, SOT-223

Overall, the LP2951-33D from Texas Instruments is a reliable and efficient solution for applications that require a regulated 3.3V supply with the added benefits of low dropout, current limiting, and thermal protection features.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2659 $50.5210
405+ $0.2491 $100.8855
625+ $0.2407 $150.4375
895+ $0.2239 $200.3905
1,165+ $0.2155 $251.0575
1,450+ $0.2070 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,617 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess