EN
  • EN
  • DE

TS3USB31RSER

Part No TS3USB31RSER
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH 1X1 8UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications USB
Switch Circuit DPST
Number of Channels 1
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 3 V to 4.3 V
-3db Bandwidth 1.22GHz
Features Bi-Directional, USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-UQFN (1.5x1.5)
Win Source Part Number 035099-TS3USB31RSER
Family Name TS3USB31
Introduction Date September 01, 2008
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian TS3USB31RSER CAD Model

Description

Introducing the TS3USB31RSER from Texas Instruments

The TS3USB31RSER is a cutting-edge USB 3.1 Gen 1 (5 Gbps) single-lane switch designed by Texas Instruments to provide a high level of performance and reliability for a wide range of applications. This device is part of the high-speed switch series, which is specifically engineered to manage signal integrity while switching high-speed data lines.

Key Features

  • High Bandwidth: The TS3USB31RSER supports a wide bandwidth of 5 Gbps, making it suitable for USB 3.1 Gen 1 applications that require fast data transfer rates.
  • Low On-Resistance: The switch features low on-resistance (RON) of typically 4.5 ohms, which minimizes signal distortion and ensures efficient data transmission.
  • Low Crosstalk: With its excellent crosstalk performance, the TS3USB31RSER minimizes signal interference, providing a clean and stable connection for high-speed data.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a low power consumption, making it ideal for battery-powered applications.
  • Versatile: The TS3USB31RSER is well-suited for various applications, including notebooks, desktops, docking stations, and USB peripherals.

Robust Design

The TS3USB31RSER is built to be robust and reliable. It features an ESD protection circuitry that prevents damage from electrostatic discharges, ensuring the longevity of your product. Additionally, it is designed to operate over a broad temperature range, making it suitable for industrial environments.

Easy Integration

With its small QFN package, the TS3USB31RSER can be easily integrated into space-constrained designs. The device also offers a simple control interface, which allows for straightforward operation and seamless integration into existing designs without the need for complex programming or additional components.

Conclusion

The TS3USB31RSER from Texas Instruments represents a reliable and high-performance solution for managing USB 3.1 Gen 1 signals. Its combination of high bandwidth, low on-resistance, and robust design make it an excellent choice for designers looking to enhance the data transfer capabilities of their USB-enabled devices.

You May Also Be Interested in

Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Maxim Integrated
Need more? Email Us
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5232 $52.3200
235+ $0.4293 $100.8855
365+ $0.4159 $151.8035
500+ $0.4025 $201.2500
645+ $0.3891 $250.9695
865+ $0.3488 $301.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 292,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess