The LP2951ACMAX from Texas Instruments is a high-quality, adjustable micro-power voltage regulator designed to provide high-performance solutions for a diverse range of applications. This versatile piece of technology is designed to deliver a wide range of output voltage, from 1.24V to 29V, while consuming minimal power, making it an ideal choice for battery-powered devices.
- Output Voltage Range: 1.24V to 29V
- Maximum Output Current: 100mA
- Quiescent Current: 75µA at 100µA of load, reduced to 1µA in shutdown mode
- Features: Error flag, logic-compatible shutdown input, thermal overload protection, current limiting
- Operating Temperature Range: -40°C to 125°C
- Package: 8-pin SOIC
Its small size, combined with its high performance, makes it a suitable choice for use in battery-powered systems, portable instruments, cellular phones, and many other applications where high efficiency is required.