EN
  • EN
  • DE

LP2951ACMMX

Part No LP2951ACMMX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.24V to 29V 0.1A 8-Pin VSSOP T/R / Series of Adjustable Micropower Voltage Regulators | IC REG LIN POS ADJ 100MA 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Adjustable (Fixed)
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 1.235V (5V)
Maximum Output Voltage 29V
Maximum Dropout Voltage 0.6V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 120μA
Maximum Supply Current 14mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LP2951
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Win Source Part Number 1202780-LP2951ACMMX
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LP2951
Introduction Date June 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP2951ACMMX CAD Model

Description

Product Overview: Texas Instruments LP2951ACMMX

The Texas Instruments LP2951ACMMX is a versatile low-dropout regulator (LDO) designed to cater to a wide array of applications requiring a stable and reliable voltage source. This LDO is part of the LP295x series, known for their ease of use and robust performance characteristics.

Key Features

  • Adjustable Output: The LP2951ACMMX allows users to set the output voltage anywhere between 1.24V to 29V via external resistors, making it incredibly flexible for various design requirements.
  • Low Dropout Voltage: It offers a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is crucial for battery-powered devices.
  • Current and Thermal Limiting: Integrated features include current limiting and thermal shutdown, which protect the device and the load from adverse conditions.
  • Low Quiescent Current: The quiescent current is low, making it suitable for battery-operated devices where power conservation is critical.
  • Shutdown Capability: The LP2951ACMMX includes a shutdown feature that reduces the supply current to a negligible level when not in operation.
  • Stable with Low-ESR Output Capacitors: It remains stable with low-ESR capacitors, giving designers flexibility in choosing output capacitors.

Applications

This LDO regulator is ideal for a variety of applications, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Automotive electronics
  • Embedded systems
  • Power supplies for analog circuits

Package and Quality

The LP2951ACMMX comes in a compact MSOP-8 (Micro Small Outline Package) that is suitable for space-constrained applications. Texas Instruments ensures high-quality and reliability standards, making this LDO a trustworthy choice for both commercial and industrial applications.

In summary, the Texas Instruments LP2951ACMMX is a highly adaptable and reliable voltage regulator that offers designers flexibility, efficiency, and protection for a wide range of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2707 $50.0795
395+ $0.2536 $100.1720
615+ $0.2451 $150.7365
880+ $0.2279 $200.5520
1,140+ $0.2194 $250.1160
1,425+ $0.2108 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,500 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess