EN
  • EN
  • DE
  • IT

LP2952AIM/NOPB

Part No LP2952AIM/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V/ADJ 0.25A 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.23V (5V)
Maximum Output Voltage 29V
Dropout Voltage-Max 0.8V @ 250mA
Output Current 250mA
Operating Supply Current 170μA to 33mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 5V, 1.23 V to 29 V
Voltage - Dropout (Typical) 0.47V @ 250mA
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 137888-LP2952AIM/NOPB
Ultra Librarian 3D Model Ultra Librarian LP2952AIM/NOPB CAD Model

Description

The LP2952AIM/NOPB is a high-performance, low-dropout voltage regulator from Texas Instruments. It is designed to deliver a fixed and adjustable output voltage range from 1.23V to 29V with a maximum output current of 250mA.

  • Key Features: Low dropout voltage, high precision output (1% tolerance), thermal shutdown, error flag output, shutdown mode.
  • Package: 16-pin SOIC, RoHS compliant, NOPB.
  • Applications: Battery-powered devices, telecommunications equipment, industrial machinery.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
Toshiba Semiconductor and Storage
Analog / Linear ICs (S&D, non Std., MPP) Part 1
Lowest to $5.2825
Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1288 $61.2880
23+ $5.0287 $115.6601
35+ $4.8716 $170.5060
48+ $4.7144 $226.2912
62+ $4.5573 $282.5526
83+ $4.0859 $339.1297
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess