EN
  • EN
  • DE

LP2952AIMX-3.3

Part No LP2952AIMX-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/ADJ 0.25A 16SOIC / LDO Regulator Pos 3.3V 0.25A 16-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage Input MAX 30V
Output Voltage 1.23V (3.3V)
Output Voltage MAX 29V
Voltage Dropout (Maximum) 0.8V @ 250mA
Output Current 250mA
Operating Supply Current 170μA ~ 33mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 779678-LP2952AIMX-3.3
Popularity Medium
Supply and Demand Status Limited
Family Name LP2952
Introduction Date May 01, 1999
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP2952AIMX-3.3 CAD Model

Description

The LP2952AIMX-3.3, manufactured by Texas Instruments, is a precision micropower voltage regulator designed to cater to a wide array of applications that require a stable and reliable power supply. This voltage regulator is a part of the LP295x series, which is known for its low dropout voltage and low quiescent current characteristics.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is ideal for logic circuits and other standard 3.3V operations.
  • High Accuracy: The output voltage is guaranteed to be within ±0.5% tolerance, ensuring precise operation for sensitive electronic components.
  • Low Dropout Voltage: It has a low dropout voltage, which allows for efficient operation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: The LP2952AIMX-3.3 features a low quiescent current, making it suitable for battery-powered devices where power conservation is critical.
  • Current and Thermal Limiting: Built-in protection features include current limiting and thermal overload protection, which enhance the safety and longevity of both the regulator and the system it powers.
  • Adjustable Output: An additional feature of the LP2952AIMX-3.3 is the capability to adjust the output voltage if needed by using external resistors.
  • Package: The device comes in an SOP-8 (Small Outline Package), which is suitable for surface-mount technology and occupies minimal board space.

Applications

The LP2952AIMX-3.3 is versatile and can be used in a variety of applications, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Microprocessor power supplies
  • Analog and digital circuits requiring precise voltage regulation
  • Automotive electronics

Quality and Reliability

Texas Instruments is a leader in the semiconductor industry, known for high-quality products and the LP2952AIMX-3.3 is no exception. It is designed and tested to meet stringent quality standards, ensuring reliable performance in a wide range of environmental conditions.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the LP2952AIMX-3.3.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1802 $51.8020
24+ $4.2504 $102.0096
37+ $4.1176 $152.3512
51+ $3.9847 $203.2197
65+ $3.8519 $250.3735
87+ $3.4534 $300.4458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess