EN
  • EN
  • DE

LP2952AIMX

Part No LP2952AIMX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 250MA 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Adjustable (Fixed)
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 1.23V (5V)
Maximum Output Voltage 29V
Maximum Dropout Voltage 0.8V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 170μA
Maximum Supply Current 33mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number LP2952
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 732036-LP2952AIMX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2952AIMX CAD Model

Description

The LP2952AIMX from Texas Instruments is a versatile, low-dropout voltage regulator that offers exceptional stability and low quiescent current, making it an ideal choice for a wide range of applications. This integrated circuit is designed to maintain a consistent voltage level, ensuring the reliable operation of your electronic devices.

Key Features

  • Adjustable Output: The LP2952AIMX provides an adjustable output voltage that can be set from 1.24V to 29V, allowing for high flexibility in various applications.
  • Low Dropout Voltage: This voltage regulator has a low dropout voltage, which enhances its efficiency by allowing it to operate effectively even when the input voltage is close to the output voltage.
  • Low Quiescent Current: With a low quiescent current, the LP2952AIMX minimizes power consumption when in standby mode, contributing to energy savings and extended battery life in portable devices.
  • High Accuracy: The output voltage is highly accurate, ensuring reliable performance and stability for sensitive electronic circuits.
  • Thermal Shutdown and Current Limit Protection: Built-in safety features such as thermal shutdown and current limit protection safeguard the device against excessive heat and current, enhancing its durability and reliability.

Applications

The Texas Instruments LP2952AIMX is suitable for a wide array of applications, including but not limited to:

  • Battery-powered devices
  • Consumer electronics
  • Automotive systems
  • Telecommunication equipment
  • Portable instrumentation

Product Specifications

Parameter Value Output Voltage (Adjustable) 1.24V to 29V Dropout Voltage Typically 380mV @ 100mA Quiescent Current Typically 75μA Package SOIC-8 Operating Temperature Range -40°C to +125°C

Ordering Information

The LP2952AIMX is available in an 8-pin SOIC package and is part of Texas Instruments' extensive range of power management solutions. For ordering or to request samples, visit the Texas Instruments website or contact your local authorized distributor.

You May Also Be Interested in

Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4721 $54.7210
23+ $4.4899 $103.2677
35+ $4.3496 $152.2360
48+ $4.2093 $202.0464
62+ $4.0690 $252.2780
83+ $3.6481 $302.7923
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess