EN
  • EN
  • DE

LP2952IM-3.3/NOPB

Part No LP2952IM-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/ADJ 0.25A 16SOIC / LDO Regulator Pos 3.3V 0.25A 16-Pin SOIC Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage Input MAX 30V
Output Voltage 1.23V (3.3V)
Output Voltage MAX 29V
Voltage Dropout (Maximum) 0.8V @ 250mA
Output Current 250mA
Operating Supply Current 170μA ~ 33mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 779679-LP2952IM-3.3/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP2952
Introduction Date May 01, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP2952IM-3.3/NOPB CAD Model

Description

Product Overview: LP2952IM-3.3/NOPB

The LP2952IM-3.3/NOPB is a precision micropower voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator offers an optimal combination of low dropout voltage, low quiescent current, and high accuracy, making it suitable for battery-powered devices and other low-power applications.

Key Features

  • Output Voltage: Fixed 3.3V output with high accuracy.
  • Low Dropout: Offers a low dropout performance which enhances efficiency and allows operation over a wide range of input voltages.
  • Low Quiescent Current: The device consumes a minimal amount of current in standby mode, making it ideal for power-sensitive applications.
  • Thermal Protection: Integrated thermal protection circuitry shuts down the regulator to prevent damage from excessive heat and power dissipation.
  • Noise Reduction: Features a noise-reducing bypass capacitor which minimizes output noise, a critical parameter in RF and precision analog applications.
  • Error Flag: An error flag output signals whenever the output voltage falls out of regulation, providing an additional layer of system reliability.
  • Adjustable Output: While the device comes with a preset 3.3V output, it also offers the flexibility to adjust the voltage using external resistors.
  • Package: Available in a robust surface-mount package, ensuring ease of integration into a wide range of electronic assemblies.

Applications

The LP2952IM-3.3/NOPB voltage regulator is versatile and can be used in a variety of applications, such as:

  • Battery-powered equipment
  • Portable consumer electronics
  • Automotive electronics
  • Embedded systems
  • Power management circuits

Environmental and Quality Certifications

The "NOPB" designation indicates that the product is part of Texas Instruments' green initiative, signifying that it is lead-free and RoHS compliant. This makes the LP2952IM-3.3/NOPB not only environmentally friendly but also suitable for use in applications where hazardous substances are restricted.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7729 $50.2385
160+ $0.6342 $101.4720
245+ $0.6144 $150.5280
340+ $0.5946 $202.1640
435+ $0.5748 $250.0380
585+ $0.5153 $301.4505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess