EN
  • EN
  • DE

LP2953IM

Part No LP2953IM
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Adjustable Micropower Low-Dropout Voltage Regulators | IC REG LIN POS ADJ 250MA 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Adjustable (Fixed)
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 1.23V (5V)
Maximum Output Voltage 29V
Maximum Dropout Voltage 0.8V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 170μA
Maximum Supply Current 33mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number LP2953
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1202823-LP2953IM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP2953IM CAD Model

Description

The Texas Instruments LP2953IM is a versatile and reliable voltage regulator designed to cater to a wide range of applications requiring stable and precise voltage control. This component is part of the LP295x series, which are known for their high performance in terms of voltage regulation and power management.

Key Features

  • Adjustable Output: The LP2953IM provides an adjustable output voltage that can be set from 1.24V to 29V with the use of external resistors, making it highly versatile for various circuit requirements.
  • High Accuracy: This voltage regulator offers a high accuracy output with a tight load and line regulation, ensuring a stable voltage supply even under varying conditions.
  • Low Dropout Voltage: The low dropout voltage feature enables the LP2953IM to continue regulating the output voltage even when the input-to-output differential is minimal, enhancing its efficiency in battery-operated devices.
  • Current and Thermal Limiting: Built-in current and thermal limiting protect the device and the circuit from excessive current draw and overheating, ensuring long-term reliability and safety.
  • Shutdown Capability: An integrated shutdown feature allows the regulator to be turned off, reducing battery consumption when the device is not in use or in power-saving modes.

Applications

The LP2953IM is suitable for a broad spectrum of applications, including but not limited to:

  • Battery-powered equipment
  • Consumer electronics
  • Automotive systems
  • Telecommunications infrastructure
  • Portable devices

Package and Quality

The LP2953IM is offered in a 16-pin surface-mount SOIC (Small Outline Integrated Circuit) package, which provides a compact footprint for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and the LP2953IM is no exception, meeting rigorous industry standards for performance and reliability.

Conclusion

Whether you are designing a new system or upgrading an existing one, the Texas Instruments LP2953IM stands out as a robust and adaptable voltage regulator. Its combination of adjustability, precision, and protective features make it an excellent choice for designers looking to ensure stable power supply in their electronic projects.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4114 $56.4560
90+ $1.1581 $104.2290
135+ $1.1219 $151.4565
185+ $1.0857 $200.8545
240+ $1.0496 $251.9040
320+ $0.9410 $301.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess