EN
  • EN
  • DE

LP2960AIM-5.0/NOPB

Part No LP2960AIM-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Adjustable Micropower 0.5A Low-Dropout Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 30V
Output Voltage 5V
Voltage Dropout (Maximum) 0.8V @ 500mA
Output Current 500mA
Operating Supply Current 600μA ~ 40mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1202844-LP2960AIM-5.0/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name LP2960
Introduction Date April 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LP2960AIM-5.0/NOPB CAD Model

Description

The LP2960AIM-5.0/NOPB is a high-performance, low-dropout linear regulator manufactured by Texas Instruments. This regulator is designed to deliver a stable 5.0V output with an input voltage range from 5.5V to 30V, making it an ideal choice for a wide array of applications that require a consistent 5V power supply.

Key Features

  • Output Voltage: Precisely regulated 5.0V output, which is crucial for sensitive electronic components that require a stable power supply.
  • High Input Voltage Range: With an input range of 5.5V to 30V, the LP2960AIM-5.0/NOPB can accommodate a variety of power sources, including higher voltage systems.
  • Low Dropout Voltage: The low dropout feature ensures efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving overall efficiency.
  • Current Limiting and Thermal Shutdown: Built-in current limiting and thermal shutdown features protect the device and the connected components from damage due to excessive current or overheating.
  • Noise Reduction: The regulator is designed to minimize output noise, making it suitable for noise-sensitive applications such as audio or precision instrumentation.
  • Adjustable Output: While the device typically provides a 5.0V output, it also offers the flexibility to adjust the voltage as needed for specific applications.

Applications

The LP2960AIM-5.0/NOPB is versatile and can be used in a variety of electronic devices and systems, including:

  • Microcontroller-based systems
  • Battery-powered equipment
  • Portable consumer electronics
  • Automotive electronics
  • Telecommunications infrastructure

Quality and Reliability

This Texas Instruments product is designed to meet high standards of quality and reliability. The NOPB designation indicates that the product is lead-free, which complies with environmental regulations and is suitable for use in "green" electronic products.

Package and Availability

The LP2960AIM-5.0/NOPB comes in a robust industry-standard package that ensures easy integration into a wide range of applications. For pricing, availability, and additional technical specifications, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess