EN
  • EN
  • DE

LP2966IMM-2828

Part No LP2966IMM-2828
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Dual 150mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.8V 150MA 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 7V
Min/Fixed Output Voltage 2.8V
Maximum Dropout Voltage 0.27V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 300μA
Maximum Supply Current 600μA
PSRR 60dB ~ 40dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LP2966
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202855-LP2966IMM-2828
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP2966IMM-2828 CAD Model

Description

Product Overview: LP2966IMM-2828 from Texas Instruments

The LP2966IMM-2828 is a high-performance, dual-output, low-dropout (LDO) linear regulator offered by Texas Instruments, a leader in semiconductor solutions. This precision device is designed to provide a stable and clean power supply for sensitive electronic components in a variety of applications.

Key Features

  • Dual Independent Outputs: The LP2966IMM-2828 features two independent LDOs that can supply up to 150 mA of output current each. This allows for simultaneous power delivery to different parts of a circuit with individual voltage requirements.
  • Low Dropout Voltage: The device offers a very low dropout voltage, which enhances efficiency by allowing it to operate closer to the input voltage and reduces power dissipation.
  • High Accuracy: Output voltage accuracy is maintained within ±1.5%, ensuring reliable performance and stability for sensitive circuits.
  • Low Noise Performance: With its excellent power supply rejection ratio (PSRR) and low output noise, the LP2966IMM-2828 is ideal for powering noise-sensitive applications such as RF circuits and precision analog systems.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards the regulator and the overall system from excessive temperature and potential damage.

Applications

  • Portable Devices
  • Wireless Communication Systems
  • Audio and Video Equipment
  • Battery-Powered Equipment
  • Medical Devices

The LP2966IMM-2828 comes in a compact 8-pin MSOP (Mini Small Outline Package) that is ideal for space-constrained applications. It operates over a wide input voltage range and is compatible with a variety of capacitors, which allows for flexible circuit design. Its robust design and comprehensive feature set make it a versatile choice for designers looking to enhance the performance and reliability of their power management systems.

With Texas Instruments' commitment to quality and long-term reliability, the LP2966IMM-2828 is a dependable component for any product requiring a high-quality power solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7296 $51.0720
170+ $0.5987 $101.7790
260+ $0.5800 $150.8000
360+ $0.5613 $202.0680
465+ $0.5426 $252.3090
620+ $0.4865 $301.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,706 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess